Bourns, Inc. Trimmer Potentiometers - 3329H-1-202 3329H-1-202

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855707-3329H-1-202 Series: Trimpot® 3329 - Sealed Features: 2 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3329H Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3329H1202, 3329H-202
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855707-3329H-1-202 Series: Trimpot® 3329 - Sealed Features: 2 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3329H Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3329H1202, 3329H-202
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3329H-1-202
855707-3329H-1-202
Trimmer Potentiometers - 3329H-1-202 855707-3329H-1-202
Manufacturer: Bourns Inc. Win Source Part Number: 855707-3329H-1-202 Series: Trimpot® 3329 - Sealed Features: 2 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3329H Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3329H1202, 3329H-202

Manufacturer: Bourns Inc.
Win Source Part Number: 855707-3329H-1-202
Series: Trimpot® 3329 - Sealed
Features: 2 kOhms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3329H
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3329H1202, 3329H-202

Buy Now Datasheet
Trimmer Potentiometers - 3329H-202-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329H-202-ND
Trimmer Potentiometers 3329H-202-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3329H-1-202 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3329H-1-202
0.5W Trimmer Potentiometer 80-3329H-1-202
TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: 3329H-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-202 can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: 3329H-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 855707-3329H-1-202 3329H-202-ND 80-3329H-1-202
Product Name Trimmer Potentiometers - 3329H-1-202 Trimmer Potentiometers 0.5W Trimmer Potentiometer
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0079 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometers - 1730744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Panel Mount (Bushing); Solder
Potentiometer Type Standard Potentiometer
Configuration Single Turn
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details