Bourns, Inc. Trimmer Potentiometers 3329H-1-105LF

Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3329H-105LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329H-105LF-ND
Trimmer Potentiometers 3329H-105LF-ND
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3329H-1-105LF
855706-3329H-1-105LF
Trimmer Potentiometers - 3329H-1-105LF 855706-3329H-1-105LF
Manufacturer: Bourns Inc. Win Source Part Number: 855706-3329H-1-105LF Series: Trimpot® 3329 - Sealed Features: 1 MOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3329H Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3329H-105LF, 3329H-1-105LF-ND, 3329H1105LF

Manufacturer: Bourns Inc.
Win Source Part Number: 855706-3329H-1-105LF
Series: Trimpot® 3329 - Sealed
Features: 1 MOhms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3329H
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3329H-105LF, 3329H-1-105LF-ND, 3329H1105LF

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3329H-1-105LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3329H-1-105LF
0.5W Trimmer Potentiometer 80-3329H-1-105LF
TRIMMER 1M OHM 0.5W PC PIN TOP Product overview: 3329H-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-105LF can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.5W PC PIN TOP Product overview: 3329H-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-105LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5220748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220748
Trimmer Potentiometers 5220748
Bourns 3329H-1-105LF

Bourns 3329H-1-105LF

Supplier's Site
Trimmer Potentiometers - 5220748P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220748P
Trimmer Potentiometers 5220748P
Bourns 3329H-1-105LF

Bourns 3329H-1-105LF

Supplier's Site
Trimmer Potentiometers - 1622567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1622567
Trimmer Potentiometers 1622567
Bourns 3329H-1-105LF

Bourns 3329H-1-105LF

Supplier's Site
Trimmer Potentiometers - 3329H-1-105LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3329H-1-105LF
Trimmer Potentiometers 3329H-1-105LF
TRIMMER 1M OHM 0.5W PC PIN TOP

TRIMMER 1M OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns - 62J1677 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns
62J1677
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns 62J1677
TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 1Mohm, 10%, 1Turn, Th; Track Resistance Bourns - 06X9057 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1Mohm, 10%, 1Turn, Th; Track Resistance Bourns
06X9057
Trimmer, Pot, 1Mohm, 10%, 1Turn, Th; Track Resistance Bourns 06X9057
TRIMMER, POT, 1MOHM, 10%, 1TURN, TH; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3329 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 1MOHM, 10%, 1TURN, TH; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3329 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3329H-105LF-ND 855706-3329H-1-105LF 80-3329H-1-105LF 5220748 5220748P 3329H-1-105LF 62J1677 06X9057
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3329H-1-105LF 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 1Mohm, 10%, 1Turn, Th; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole; Through Hole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Resistance Range 1.00E6 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details