Bourns, Inc. 0.5W Trimmer Potentiometer 3329H-1-103LF

Description
TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3329H-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3329H-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3329H-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3329H-1-103LF
0.5W Trimmer Potentiometer 80-3329H-1-103LF
TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3329H-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3329H-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5220732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220732
Trimmer Potentiometers 5220732
Bourns 3329H-1-103LF

Bourns 3329H-1-103LF

Supplier's Site
Trimmer Potentiometers - 5220732P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220732P
Trimmer Potentiometers 5220732P
Bourns 3329H-1-103LF

Bourns 3329H-1-103LF

Supplier's Site
Trimmer Potentiometers - 1673431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673431
Trimmer Potentiometers 1673431
Bourns 3329H-1-103LF

Bourns 3329H-1-103LF

Supplier's Site
Trimmer Potentiometers - 3329H-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329H-103LF-ND
Trimmer Potentiometers 3329H-103LF-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J1675 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns
62J1675
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns 62J1675
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 10K; Track Resistance Bourns - 39K2149 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K; Track Resistance Bourns
39K2149
Trimmer, 10K; Track Resistance Bourns 39K2149
TRIMMER, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3329 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3329 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 3329H-1-103LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3329H-1-103LF
Trimmer Potentiometers 3329H-1-103LF
TRIMMER 10K OHM 0.5W PC PIN TOP

TRIMMER 10K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 15951120 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
15951120
Trim Potentiometers PC Board Mount 15951120
POTENTIOMETER, TRIMMER, CEMENT, TOP ADJUSTMENT, 1 TURN, 10 KOHMS, 0.5W, 10%, 6.35MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER, TRIMMER, CEMENT, TOP ADJUSTMENT, 1 TURN, 10 KOHMS, 0.5W, 10%, 6.35MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH - 70153989 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH
70153989
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH 70153989
Listed on DESC QPL for Style RJ50 per MIL-PRF-22097 and RJR50 per High-Rel MIL-PRF-39035. Infinite resolution cermet element. Space saving 0.25" dia. Features: Power Rating: 0.5 Watt @ 85°C Temperature Range: –55°C to +150°C Temperature Coefficient: ±100 ppm/°C Max. Resistance Tolerance: ±10% Termination Finishes: 100% Tin

Listed on DESC QPL for Style RJ50 per MIL-PRF-22097 and RJR50 per High-Rel MIL-PRF-39035. Infinite resolution cermet element. Space saving 0.25" dia.
Features:

  • Power Rating: 0.5 Watt @ 85°C
  • Temperature Range: –55°C to +150°C
  • Temperature Coefficient: ±100 ppm/°C Max.
  • Resistance Tolerance: ±10%
  • Termination Finishes: 100% Tin
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Radwell International Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3329H-1-103LF 5220732 5220732P 3329H-103LF-ND 62J1675 39K2149 3329H-1-103LF 15951120 70153989
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 10K; Track Resistance Bourns Trimmer Potentiometers Trim Potentiometers PC Board Mount Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data