1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Win Source Part Number: 1375018-3329H-1-102
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: Trimpot® 3329 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3329H
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Round - 0.250" Dia (6.35mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 1 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: 3329H-1-102 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-102 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 3329H-102-ND | 1375018-3329H-1-102 | 80-3329H-1-102 |
| Product Name | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | 0.5W Trimmer Potentiometer |
| Technology / Construction | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | |
| Tolerance | 10 +/- % | 10 +/- % |