Bourns, Inc. Trimmer Potentiometers 3329H-1-101LF

Description
Bourns 3329H-1-101LF
Request a Quote Datasheet
Description
Bourns 3329H-1-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5220710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220710
Trimmer Potentiometers 5220710
Bourns 3329H-1-101LF

Bourns 3329H-1-101LF

Supplier's Site
Trimmer Potentiometers - 1673428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673428
Trimmer Potentiometers 1673428
Bourns 3329H-1-101LF

Bourns 3329H-1-101LF

Supplier's Site
Trimmer Potentiometers - 3329H-101LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329H-101LF-ND
Trimmer Potentiometers 3329H-101LF-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns - 62J1673 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns
62J1673
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns 62J1673
TRIMMER POTENTIOMETER, 100 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 100R; Track Resistance Bourns - 39K2147 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100R; Track Resistance Bourns
39K2147
Trimmer, 100R; Track Resistance Bourns 39K2147
TRIMMER, 100R; Track Resistance:100ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3329 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 100R; Track Resistance:100ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3329 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer 1/4In Rd St Cermet Rohs Compliant Bourns - 82AC1471 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 1/4In Rd St Cermet Rohs Compliant Bourns
82AC1471
Trimmer 1/4In Rd St Cermet Rohs Compliant Bourns 82AC1471
TRIMMER - 1/4IN RD ST CERMET ROHS COMPLIANT: YES

TRIMMER - 1/4IN RD ST CERMET ROHS COMPLIANT: YES

Supplier's Site Datasheet
Trimmer Potentiometers - 3329H-1-101LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3329H-1-101LF
Trimmer Potentiometers 3329H-1-101LF
TRIMMER 100 OHM 0.5W PC PIN TOP

TRIMMER 100 OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer;Cermet;Rest 100 Ohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH - 70153987 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Ohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH
70153987
Trimmer;Cermet;Rest 100 Ohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH 70153987
Listed on DESC QPL for Style RJ50 per MIL-PRF-22097 and RJR50 per High-Rel MIL-PRF-39035. Infinite resolution cermet element. Space saving 0.25" dia. Features: Power Rating: 0.5 Watt @ 85°C Temperature Range: –55°C to +150°C Temperature Coefficient: ±100 ppm/°C Max. Resistance Tolerance: ±10% Termination Finishes: 100% Tin

Listed on DESC QPL for Style RJ50 per MIL-PRF-22097 and RJR50 per High-Rel MIL-PRF-39035. Infinite resolution cermet element. Space saving 0.25" dia.
Features:

  • Power Rating: 0.5 Watt @ 85°C
  • Temperature Range: –55°C to +150°C
  • Temperature Coefficient: ±100 ppm/°C Max.
  • Resistance Tolerance: ±10%
  • Termination Finishes: 100% Tin
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 5220710 3329H-101LF-ND 62J1673 39K2147 82AC1471 3329H-1-101LF 70153987
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 100R; Track Resistance Bourns Trimmer 1/4In Rd St Cermet Rohs Compliant Bourns Trimmer Potentiometers Trimmer;Cermet;Rest 100 Ohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.25inDiax0.18inH
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole ThroughHole; Through Hole PCB
Configuration Single Turn Single Resistor Single Resistor Single Resistor Single Turn Single Turn
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details