Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3329H-1-101

Description
Win Source Part Number: 1375038-3329H-1-101 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: Trimpot® 3329 - Sealed Package: Tube Product Status: Active Base Product Number: 3329H Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Round - 0.250" Dia (6.35mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 100 Ohms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet
Request a Quote Datasheet
Description
Win Source Part Number: 1375038-3329H-1-101 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: Trimpot® 3329 - Sealed Package: Tube Product Status: Active Base Product Number: 3329H Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Round - 0.250" Dia (6.35mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 100 Ohms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375038-3329H-1-101 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375038-3329H-1-101
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375038-3329H-1-101
Win Source Part Number: 1375038-3329H-1-101 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: Trimpot® 3329 - Sealed Package: Tube Product Status: Active Base Product Number: 3329H Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Round - 0.250" Dia (6.35mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 100 Ohms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1375038-3329H-1-101
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: Trimpot® 3329 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3329H
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Round - 0.250" Dia (6.35mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 100 Ohms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet
100 OHM 0.5W Trimmer Potentiometer - 80-3329H-1-101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.5W Trimmer Potentiometer
80-3329H-1-101
100 OHM 0.5W Trimmer Potentiometer 80-3329H-1-101
TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3329H-1-101 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-101 can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3329H-1-101 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-3329H-1-101-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3329H-1-101-ND
Trimmer Potentiometers 118-3329H-1-101-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1375038-3329H-1-101 80-3329H-1-101 118-3329H-1-101-ND
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers 100 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometer - 43754589 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Data Acquisition - Digital Potentiometers - ADN2850BRU25 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details