Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3329H-1-100LF

Description
Win Source Part Number: 975759-3329H-1-100LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3329 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 Ohms Mounting Type: Through Hole Dimension: Round - 0.250" Dia (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3329H1100LF Base Product Number: 3329H
Request a Quote Datasheet
Description
Win Source Part Number: 975759-3329H-1-100LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3329 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 Ohms Mounting Type: Through Hole Dimension: Round - 0.250" Dia (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3329H1100LF Base Product Number: 3329H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
975759-3329H-1-100LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 975759-3329H-1-100LF
Win Source Part Number: 975759-3329H-1-100LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3329 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 Ohms Mounting Type: Through Hole Dimension: Round - 0.250" Dia (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3329H1100LF Base Product Number: 3329H

Win Source Part Number: 975759-3329H-1-100LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3329 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 Ohms
Mounting Type: Through Hole
Dimension: Round - 0.250" Dia (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3329H1100LF
Base Product Number: 3329H

Buy Now Datasheet
Trimmer Potentiometers - 3329H-1-100LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3329H-1-100LF-ND
Trimmer Potentiometers 3329H-1-100LF-ND
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
10 OHM 0.5W Trimmer Potentiometer - 80-3329H-1-100LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 0.5W Trimmer Potentiometer
80-3329H-1-100LF
10 OHM 0.5W Trimmer Potentiometer 80-3329H-1-100LF
TRIMMER 10 OHM 0.5W PC PIN TOP Product overview: 3329H-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-100LF can be used for catalog matching and distributor lookup.

TRIMMER 10 OHM 0.5W PC PIN TOP Product overview: 3329H-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3329H-1-100LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7432397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432397
Trimmer Potentiometers 7432397
Bourns 3329H-1-100LF

Bourns 3329H-1-100LF

Supplier's Site
Trimmer Potentiometers - 1675234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675234
Trimmer Potentiometers 1675234
Bourns 3329H-1-100LF

Bourns 3329H-1-100LF

Supplier's Site
Trimmer, Potentiometer, 10 Ohm 1Turn Thru Hole; Trimpot Type Bourns - 62J1672 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 10 Ohm 1Turn Thru Hole; Trimpot Type Bourns
62J1672
Trimmer, Potentiometer, 10 Ohm 1Turn Thru Hole; Trimpot Type Bourns 62J1672
TRIMMER, POTENTIOMETER, 10 OHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 10 OHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 975759-3329H-1-100LF 3329H-1-100LF-ND 80-3329H-1-100LF 7432397 62J1672
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers 10 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Potentiometer, 10 Ohm 1Turn Thru Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Pin ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details