Bourns, Inc. Trimmer Potentiometers 3319P-1-102

Description
1 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3319P-102-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3319P-102-ND
Trimmer Potentiometers 3319P-102-ND
1 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

1 kOhms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 1Kohm, 25%, 1Turn, Th; Trimpot Type Bourns - 04F6225 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm, 25%, 1Turn, Th; Trimpot Type Bourns
04F6225
Trimmer Potentiometer, 1Kohm, 25%, 1Turn, Th; Trimpot Type Bourns 04F6225
TRIMMER POTENTIOMETER, 1KOHM, 25%, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3319 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM, 25%, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3319 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3319P-102-ND 04F6225
Product Name Trimmer Potentiometers Trimmer Potentiometer, 1Kohm, 25%, 1Turn, Th; Trimpot Type Bourns
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details