Bourns, Inc. Trimmer Potentiometers 3319P-1-101

Description
100 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3319P-101-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3319P-101-ND
Trimmer Potentiometers 3319P-101-ND
100 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

100 Ohms 0.2W, 1/5W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
TRIMMER,CERMET,9MM,RESIST 100 OHM,25%, 0.2W, TOP ADJUST - 70154857 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER,CERMET,9MM,RESIST 100 OHM,25%, 0.2W, TOP ADJUST
70154857
TRIMMER,CERMET,9MM,RESIST 100 OHM,25%, 0.2W, TOP ADJUST 70154857
TRIMMER,CERMET,9MM,R ESIST 100 OHM,25%, 0.2W, TOP ADJUST

TRIMMER,CERMET,9MM,RESIST 100 OHM,25%, 0.2W, TOP ADJUST

Supplier's Site
Trimmer Potentiometer, 100 Ohm, 25%, 1Turn, Th; Trimpot Type Bourns - 04F6222 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm, 25%, 1Turn, Th; Trimpot Type Bourns
04F6222
Trimmer Potentiometer, 100 Ohm, 25%, 1Turn, Th; Trimpot Type Bourns 04F6222
TRIMMER POTENTIOMETER, 100 OHM, 25%, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:200mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM, 25%, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3319P-101-ND 70154857 04F6222
Product Name Trimmer Potentiometers TRIMMER,CERMET,9MM,RESIST 100 OHM,25%, 0.2W, TOP ADJUST Trimmer Potentiometer, 100 Ohm, 25%, 1Turn, Th; Trimpot Type Bourns
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details