Bourns, Inc. Through Hole Resistors - 3318S-1-102 3318S-1-102

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959966-3318S-1-102 Termination: Through Hole Tolerance: 20 % Composition: Carbon Resistance: 1 kΩ Power Rating: 100 mW Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959966-3318S-1-102 Termination: Through Hole Tolerance: 20 % Composition: Carbon Resistance: 1 kΩ Power Rating: 100 mW Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 3318S-1-102 - 959966-3318S-1-102 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - 3318S-1-102
959966-3318S-1-102
Through Hole Resistors - 3318S-1-102 959966-3318S-1-102
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959966-3318S-1-102 Termination: Through Hole Tolerance: 20 % Composition: Carbon Resistance: 1 kΩ Power Rating: 100 mW Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959966-3318S-1-102
Termination: Through Hole
Tolerance: 20 %
Composition: Carbon
Resistance: 1 kΩ
Power Rating: 100 mW
Categories: Through Hole Resistors
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -10 °C

Buy Now
Resistor - 53-3318S-1-102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Single-Turn Trimmer Potentiometers 6MM SQ 1KOHMS 20% 0.1WATTS Product overview: 3318S-1-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-3318S-1-102 can be used for catalog matching and distributor lookup.

Single-Turn Trimmer Potentiometers 6MM SQ 1KOHMS 20% 0.1WATTS Product overview: 3318S-1-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-3318S-1-102 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 959966-3318S-1-102 53-3318S-1-102
Product Name Through Hole Resistors - 3318S-1-102 Resistor
Resistance Range 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details