Win Source Part Number: 1377452-3318F-1-502
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Trimpot® 3318 - Open Frame
Package: Bulk
Product Status: Obsolete
Base Product Number: 3318F
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Tolerance: ±30%
Size / Dimension: Rectangular - 0.264" x 0.252" Face (6.70mm x 6.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±1000ppm/°C
Resistance: 5 kOhms
Power (Watts): 0.1W, 1/10W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Carbon
5 kOhms 0.1W, 1/10W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
TRIMMER 5K OHM 0.1W PC PIN TOP Product overview: 3318F-1-502 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3318F-1-502 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1377452-3318F-1-502 | 3318F-502-ND | 80-3318F-1-502 |
| Product Name | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | 0.1W Trimmer Potentiometer |
| Mounting / Packaging | ThroughHole | ThroughHole | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | |
| Resistance Range | 5000 ohms | 5000 ohms |