Bourns, Inc. Trimmer Potentiometers 3314Z-1-502E

Description
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3314Z-502EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314Z-502EDKR-ND
Trimmer Potentiometers 3314Z-502EDKR-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314Z-502ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314Z-502ECT-ND
Trimmer Potentiometers 3314Z-502ECT-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314Z-502ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314Z-502ETR-ND
Trimmer Potentiometers 3314Z-502ETR-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3314Z-1-502E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314Z-1-502E
0.25W Trimmer Potentiometer 80-3314Z-1-502E
TRIMMER 5K OHM 0.25W J LEAD SIDE Product overview: 3314Z-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314Z-1-502E can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.25W J LEAD SIDE Product overview: 3314Z-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314Z-1-502E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Bourns - 04B3308 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Bourns
04B3308
Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Bourns 04B3308
TRIMMER POTENTIOMETER 5KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 5KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3314Z-502EDKR-ND 80-3314Z-1-502E 04B3308
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers