TRIMMER 200K OHM 0.25W J LEAD Product overview: 3314Z-1-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314Z-1-204E can be used for catalog matching and distributor lookup.
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Manufacturer: Bourns Inc.
Win Source Part Number: 1325852-3314Z-1-204E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Reel - TR
Termination Style: J Lead
Size / Dimension: Rectangular - 0.219" x 0.197" Face (5.56mm x 5.01mm)
Standard Package: 200
Mounting: Surface Mount
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 200 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 3314Z-204ETR-NDR,331
Base Product Number: 3314Z
RoHS Status: ROHS3 Compliant
TRIMMER - SMD 4MM SQ ST CERMET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-3314Z-1-204E | 3314Z-204ETR-ND | 1325852-3314Z-1-204E | 04B3302 |
| Product Name | 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Smd 4Mm Sq St Cermet Bourns |
| Resistance Range | 200000 ohms | 200000 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Standards and Certifications | RoHS | RoHS | ||
| Technology / Construction | Cermet | Cermet | Cermet |