Bourns, Inc. Trimmer Potentiometers 3314Z-1-104E

Description
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3314Z-1-104ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314Z-1-104ECT-ND
Trimmer Potentiometers 3314Z-1-104ECT-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314Z-1-104ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314Z-1-104ETR-ND
Trimmer Potentiometers 3314Z-1-104ETR-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314Z-1-104EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314Z-1-104EDKR-ND
Trimmer Potentiometers 3314Z-1-104EDKR-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1192146-3314Z-1-104E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1192146-3314Z-1-104E
Win Source Part Number: 1192146-3314Z-1-104E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3314 - Sealed Termination Style: J Lead Package: Tape & Reel Standard Package: 200 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 kOhms Dimension: Rectangular - 0.219" x 0.197" Face (5.56mm x 5.01mm) Alternative Parts (Cross-Reference): 3314Z1-104E; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3314Z-104ECT-NDR,331 4Z-104ETR,3314Z-104E DKR-ND,3314Z-104ECT, 3314Z-1-104ETR,3314Z 1104E,3314Z-104ECT-N D,3314Z-104ETR-ND,33 14Z-1-104ECT,3314Z-1 04EDKR-NDR,3314Z-1-1 04EDKR,3314Z-104EDKR Base Product Number: 3314Z

Win Source Part Number: 1192146-3314Z-1-104E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3314 - Sealed
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 200
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 100 kOhms
Dimension: Rectangular - 0.219" x 0.197" Face (5.56mm x 5.01mm)
Alternative Parts (Cross-Reference): 3314Z1-104E;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3314Z-104ECT-NDR,3314Z-104ETR,3314Z-104EDKR-ND,3314Z-104ECT,3314Z-1-104ETR,3314Z1104E,3314Z-104ECT-ND,3314Z-104ETR-ND,3314Z-1-104ECT,3314Z-104EDKR-NDR,3314Z-1-104EDKR,3314Z-104EDKR
Base Product Number: 3314Z

Buy Now Datasheet
Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Bourns - 04B3296 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Bourns
04B3296
Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Bourns 04B3296
TRIMMER POTENTIOMETER 100KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3314Z-1-104ECT-ND 1192146-3314Z-1-104E 04B3296
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 100Kohm 1Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers