Bourns, Inc. 10KOHM 0.25W Trimmer Potentiometer 3314Z-1-103E

Description
TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: 3314Z-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314Z-1-103E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: 3314Z-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314Z-1-103E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KOHM 0.25W Trimmer Potentiometer - 80-3314Z-1-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM 0.25W Trimmer Potentiometer
80-3314Z-1-103E
10KOHM 0.25W Trimmer Potentiometer 80-3314Z-1-103E
TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: 3314Z-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314Z-1-103E can be used for catalog matching and distributor lookup.

TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: 3314Z-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314Z-1-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3314Z-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314Z-103ECT-ND
Trimmer Potentiometers 3314Z-103ECT-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314Z-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314Z-103EDKR-ND
Trimmer Potentiometers 3314Z-103EDKR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314Z-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314Z-103ETR-ND
Trimmer Potentiometers 3314Z-103ETR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3314Z-1-103E
763275-3314Z-1-103E
Trimmer Potentiometers - 3314Z-1-103E 763275-3314Z-1-103E
Manufacturer: Bourns Inc. Win Source Part Number: 763275-3314Z-1-103E Series: Trimpot 3314 - Sealed Packaging: Reel package Termination Style: J Lead Mounting: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 10k Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3314 Categories: Potentiometers, Variable Resistors Dimension: Square - 0.219" x 0.197" Face x 0.227" H (5.56mm x 5.01mm x 5.76mm) Alternative Parts (Cross-Reference): ST-4A103; 23AR10KLFTR; ST4EA103; ; Introduction Date: December 24, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763275-3314Z-1-103E
Series: Trimpot 3314 - Sealed
Packaging: Reel package
Termination Style: J Lead
Mounting: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 10k
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3314
Categories: Potentiometers, Variable Resistors
Dimension: Square - 0.219" x 0.197" Face x 0.227" H (5.56mm x 5.01mm x 5.76mm)
Alternative Parts (Cross-Reference): ST-4A103; 23AR10KLFTR; ST4EA103; ;
Introduction Date: December 24, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3314Z-1-103E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3314Z-1-103E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3314Z-1-103E
TRIMMER 10KOHM 0.25W J LEAD SIDE

TRIMMER 10KOHM 0.25W J LEAD SIDE

Supplier's Site
Trimmer Potentiometer 10Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 04B3295 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns
04B3295
Trimmer Potentiometer 10Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns 04B3295
TRIMMER POTENTIOMETER 10KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns - 97M3550 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns
97M3550
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns 97M3550
TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3314Z-1-103E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314Z-1-103E
Trimmer Potentiometers 3314Z-1-103E
TRIMMER 10KOHM 0.25W J LEAD SIDE

TRIMMER 10KOHM 0.25W J LEAD SIDE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3314Z-1-103E 3314Z-103ECT-ND 763275-3314Z-1-103E 3314Z-1-103E 04B3295 97M3550 3314Z-1-103E
Product Name 10KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3314Z-1-103E Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 10Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details