TRIMMER 1K OHM 0.25W J LEAD SIDE Product overview: 3314Z-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314Z-1-102E can be used for catalog matching and distributor lookup.
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
TRIMMER POTENTIOMETER 1KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:-RoHS Compliant: Yes
TRIMMER 1K OHM 0.25W J LEAD SIDE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3314Z-1-102E | 3314Z-102ETR-ND | 04B3294 | 3314Z-1-102E |
| Product Name | 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Bourns | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet |
| Resistance Range | 1000 ohms | 1000 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Standards and Certifications | RoHS |