Bourns, Inc. Trimmer Potentiometers 3314S-2-103E

Description
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3314S-2-103E-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314S-2-103E-ND
Trimmer Potentiometers 3314S-2-103E-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1182054-3314S-2-103E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1182054-3314S-2-103E
Win Source Part Number: 1182054-3314S-2-103E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3314 - Sealed Termination Style: J Lead Package: Tape & Reel (TR) Standard Package: 200 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 kOhms Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3314S

Win Source Part Number: 1182054-3314S-2-103E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3314 - Sealed
Termination Style: J Lead
Package: Tape & Reel (TR)
Standard Package: 200
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: 3314S

Buy Now Datasheet
Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns - 62J1625 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns
62J1625
Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns 62J1625
TRIMMER - SMD 4MM SQ ST CERMET ROHS COMPLIANT: YES

TRIMMER - SMD 4MM SQ ST CERMET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3314S-2-103E-ND 1182054-3314S-2-103E 62J1625
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details