500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment
TRIMMER - SMD 4MM SQ ST CERMET
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3314S-1-501G-ND | 88K8167 |
| Product Name | Trimmer Potentiometers | Trimmer Smd 4Mm Sq St Cermet Bourns |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | |
| Potentiometer Type | Standard Potentiometer; Trimmer |