Bourns, Inc. Trimmer Potentiometers 3314R-GM5-503E

Description
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3314R-GM5-503ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314R-GM5-503ETR-ND
Trimmer Potentiometers 118-3314R-GM5-503ETR-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3314R-GM5-503ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314R-GM5-503ECT-ND
Trimmer Potentiometers 118-3314R-GM5-503ECT-ND
TRIMMER 50K OHM 0.25W GW BOT ADJ

TRIMMER 50K OHM 0.25W GW BOT ADJ

Buy Now Datasheet
Trimmer, Pot, 50K, 1Turn, Smd; Trimpot Type Bourns - 13AC5951 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 1Turn, Smd; Trimpot Type Bourns
13AC5951
Trimmer, Pot, 50K, 1Turn, Smd; Trimpot Type Bourns 13AC5951
TRIMMER, POT, 50K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 50K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3314R-GM5-503ETR-ND 13AC5951
Product Name Trimmer Potentiometers Trimmer, Pot, 50K, 1Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details