Manufacturer: Bourns Inc.
Win Source Part Number: 855702-3314R-1-503E
Series: Trimpot® 3314 - Sealed
Features: 50 kOhms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Family Name: 3314R
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 3314R-1-503EDKR-ND, 118-3314R-1-503EDKR,
TRIMMER 50K OHM 0.25W GW BOTTOM Product overview: 3314R-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314R-1-503E can be used for catalog matching and distributor lookup.
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment
TRIMMER - SMD 4MM SQ ST CERMET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 855702-3314R-1-503E | 80-3314R-1-503E | 118-3314R-1-503ETR-ND | 10C1048 |
| Product Name | Trimmer Potentiometers - 3314R-1-503E | 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Smd 4Mm Sq St Cermet Bourns |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | ||
| Technology / Construction | Cermet | Cermet | Cermet | |
| Resistance Range | 50000 ohms | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |