TRIMMER 250K OHM 0.25W GW BOTTOM Product overview: 3314R-1-254E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314R-1-254E can be used for catalog matching and distributor lookup.
TRIMMER 250K OHM 0.25W GW BOT
250 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment
TRIMMER - SMD 4MM SQ ST CERMET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-3314R-1-254E | 118-3314R-1-254ECT-ND | 14P7940 |
| Product Name | 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Smd 4Mm Sq St Cermet Bourns |
| Resistance Range | 250000 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Standards and Certifications | RoHS | ||
| Technology / Construction | Cermet | Cermet |