Bourns, Inc. 0.25W Trimmer Potentiometer 3314R-1-202E

Description
TRIMMER 2K OHM 0.25W GW BOTTOM Product overview: 3314R-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314R-1-202E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2K OHM 0.25W GW BOTTOM Product overview: 3314R-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314R-1-202E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3314R-1-202E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314R-1-202E
0.25W Trimmer Potentiometer 80-3314R-1-202E
TRIMMER 2K OHM 0.25W GW BOTTOM Product overview: 3314R-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314R-1-202E can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.25W GW BOTTOM Product overview: 3314R-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314R-1-202E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1001409-3314R-1-202E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1001409-3314R-1-202E
Win Source Part Number: 1001409-3314R-1-202E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3314 - Sealed Termination Style: Gull Wing Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Bottom Adjustment Resistive Material: Cermet Resistance: 2 kOhms Dimension: Square - 0.177" x 0.177" Face (4.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3314R-1-202ECT,3314R -1-202ETR,3314R-1-20 2EDKR,3314R1202E Base Product Number: 3314R

Win Source Part Number: 1001409-3314R-1-202E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3314 - Sealed
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 1
Adjustment Type: Bottom Adjustment
Resistive Material: Cermet
Resistance: 2 kOhms
Dimension: Square - 0.177" x 0.177" Face (4.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3314R-1-202ECT,3314R-1-202ETR,3314R-1-202EDKR,3314R1202E
Base Product Number: 3314R

Buy Now Datasheet
Trimmer Potentiometers - 3314R-1-202ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314R-1-202ETR-ND
Trimmer Potentiometers 3314R-1-202ETR-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314R-1-202EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314R-1-202EDKR-ND
Trimmer Potentiometers 3314R-1-202EDKR-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314R-1-202ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314R-1-202ECT-ND
Trimmer Potentiometers 3314R-1-202ECT-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment

Buy Now Datasheet
Trimmer Smd 4Mm Sq St Cermet Bourns - 10C1045 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 4Mm Sq St Cermet Bourns
10C1045
Trimmer Smd 4Mm Sq St Cermet Bourns 10C1045
TRIMMER - SMD 4MM SQ ST CERMET

TRIMMER - SMD 4MM SQ ST CERMET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3314R-1-202E 1001409-3314R-1-202E 3314R-1-202ETR-ND 10C1045
Product Name 0.25W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Smd 4Mm Sq St Cermet Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 2000 ohms 2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers