200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment
TRIMMER 200 OHM 0.25W GW BOTTOM Product overview: 3314R-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314R-1-201E can be used for catalog matching and distributor lookup.
TRIMMER - SMD 4MM SQ ST CERMET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3314R-1-201EDKR-ND | 80-3314R-1-201E | 10C1044 |
| Product Name | Trimmer Potentiometers | 200 OHM 0.25W Trimmer Potentiometer | Trimmer Smd 4Mm Sq St Cermet Bourns |
| Technology / Construction | Cermet | Cermet | Cermet |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Resistance Range | 200 ohms | 200 ohms |