Bourns, Inc. 0.25W Trimmer Potentiometer 3314R-1-102E

Description
TRIMMER 1K OHM 0.25W GW BOTTOM Product overview: 3314R-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314R-1-102E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 1K OHM 0.25W GW BOTTOM Product overview: 3314R-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314R-1-102E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3314R-1-102E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314R-1-102E
0.25W Trimmer Potentiometer 80-3314R-1-102E
TRIMMER 1K OHM 0.25W GW BOTTOM Product overview: 3314R-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314R-1-102E can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W GW BOTTOM Product overview: 3314R-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314R-1-102E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3314R-1-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314R-1-102ETR-ND
Trimmer Potentiometers 3314R-1-102ETR-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314R-1-102EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314R-1-102EDKR-ND
Trimmer Potentiometers 3314R-1-102EDKR-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314R-1-102ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314R-1-102ECT-ND
Trimmer Potentiometers 3314R-1-102ECT-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Bottom Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3314R-1-102E
906587-3314R-1-102E
Trimmer Potentiometers - 3314R-1-102E 906587-3314R-1-102E
Manufacturer: Bourns Inc. Win Source Part Number: 906587-3314R-1-102E Series: Trimpot® 3314 - Sealed Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Bottom Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: 3314R Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3314R-1-102ECT, 3314R1102E, 3314R-1-102ETR, 3314R-1-102EDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 906587-3314R-1-102E
Series: Trimpot® 3314 - Sealed
Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Bottom Adjustment
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3314R
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 3314R-1-102ECT, 3314R1102E, 3314R-1-102ETR, 3314R-1-102EDKR

Buy Now Datasheet
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns - 04B3249 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns
04B3249
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns 04B3249
RES, TRIMMER, TOP ADJ, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns - 34AK1656 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns
34AK1656
Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns 34AK1656
RES, TRIMMER, TOP ADJ, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3314R-1-102E 3314R-1-102ETR-ND 906587-3314R-1-102E 04B3249
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3314R-1-102E Res, Trimmer, Top Adj, 1K, 1Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data