Bourns, Inc. Trimmer Potentiometers 3314J-2-503E

Description
3314J SMT top adj cermet trimmer,50K 4mm
Request a Quote Datasheet
Description
3314J SMT top adj cermet trimmer,50K 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 177374P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177374P
Trimmer Potentiometers 177374P
3314J SMT top adj cermet trimmer,50K 4mm

3314J SMT top adj cermet trimmer,50K 4mm

Supplier's Site
Trimmer Potentiometers - 1673561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673561
Trimmer Potentiometers 1673561
3314J SMT top adj cermet trimmer,50K 4mm

3314J SMT top adj cermet trimmer,50K 4mm

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 3314J-2-503E
906586-3314J-2-503E
Trimmer Potentiometers - 3314J-2-503E 906586-3314J-2-503E
Manufacturer: Bourns Inc. Win Source Part Number: 906586-3314J-2-503E Series: Trimpot® 3314 - Sealed Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: 3314J Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3314J-2-503E-ND, 3314J-2-503EDKR, 3314J2503E, 3314J-2-503ETR, 3314J-2-503ECT

Manufacturer: Bourns Inc.
Win Source Part Number: 906586-3314J-2-503E
Series: Trimpot® 3314 - Sealed
Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3314J
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 3314J-2-503E-ND, 3314J-2-503EDKR, 3314J2503E, 3314J-2-503ETR, 3314J-2-503ECT

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3314J-2-503E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314J-2-503E
0.25W Trimmer Potentiometer 80-3314J-2-503E
TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: 3314J-2-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-503E can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: 3314J-2-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-503E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3314J-2-503ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-503ETR-ND
Trimmer Potentiometers 3314J-2-503ETR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-2-503EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-503EDKR-ND
Trimmer Potentiometers 3314J-2-503EDKR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-2-503ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-503ECT-ND
Trimmer Potentiometers 3314J-2-503ECT-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 50K, 1Turn, Smd; Trimpot Type Bourns - 06X9052 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 1Turn, Smd; Trimpot Type Bourns
06X9052
Trimmer, Pot, 50K, 1Turn, Smd; Trimpot Type Bourns 06X9052
TRIMMER, POT, 50K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 50K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmers Pot, 50Kohm, 0.25W, Smd; Trimpot Type Bourns - 04B3246 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 50Kohm, 0.25W, Smd; Trimpot Type Bourns
04B3246
Trimmers Pot, 50Kohm, 0.25W, Smd; Trimpot Type Bourns 04B3246
TRIMMERS POT, 50KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMERS POT, 50KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 3314J-2-503E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314J-2-503E
Trimmer Potentiometers 3314J-2-503E
TRIMMER 50K OHM 0.25W J LEAD TOP

TRIMMER 50K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 177374P 1673561 906586-3314J-2-503E 80-3314J-2-503E 3314J-2-503ETR-ND 06X9052 3314J-2-503E
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3314J-2-503E 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 50K, 1Turn, Smd; Trimpot Type Bourns Trimmer Potentiometers
Configuration Single Turn Single Turn Single Resistor Single Turn
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Unlock Full Specs
to access all available technical data