Bourns, Inc. Trimmer Potentiometers 3314J-2-501E

Description
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3314J-2-501ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314J-2-501ETR-ND
Trimmer Potentiometers 118-3314J-2-501ETR-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3314J-2-501EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314J-2-501EDKR-ND
Trimmer Potentiometers 118-3314J-2-501EDKR-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3314J-2-501ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314J-2-501ECT-ND
Trimmer Potentiometers 118-3314J-2-501ECT-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 177318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177318
Trimmer Potentiometers 177318
3314J SMT topadj cermet trimmer,500R 4mm

3314J SMT topadj cermet trimmer,500R 4mm

Supplier's Site
Trimmer Potentiometers - 177318P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177318P
Trimmer Potentiometers 177318P
3314J SMT topadj cermet trimmer,500R 4mm

3314J SMT topadj cermet trimmer,500R 4mm

Supplier's Site
Trimmer Potentiometers - 1622553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1622553
Trimmer Potentiometers 1622553
3314J SMT topadj cermet trimmer,500R 4mm

3314J SMT topadj cermet trimmer,500R 4mm

Supplier's Site
500 OHM 0.25W Trimmer Potentiometer - 80-3314J-2-501E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.25W Trimmer Potentiometer
80-3314J-2-501E
500 OHM 0.25W Trimmer Potentiometer 80-3314J-2-501E
TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: 3314J-2-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-501E can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: 3314J-2-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-501E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 500R, 1Turn, Smd; Trimpot Type Bourns - 06X9050 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500R, 1Turn, Smd; Trimpot Type Bourns
06X9050
Trimmer, Pot, 500R, 1Turn, Smd; Trimpot Type Bourns 06X9050
TRIMMER, POT, 500R, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 500R, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Smd 4Mm Sq St Cermet Bourns - 04B3244 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 4Mm Sq St Cermet Bourns
04B3244
Trimmer Smd 4Mm Sq St Cermet Bourns 04B3244
TRIMMER - SMD 4MM SQ ST CERMET

TRIMMER - SMD 4MM SQ ST CERMET

Supplier's Site
Trim Potentiometers PC Board Mount - 67202832 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
67202832
Trim Potentiometers PC Board Mount 67202832
(PRICE/TR)TRIMMER - SMD 4MM SQ ST CERMET. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR)TRIMMER - SMD 4MM SQ ST CERMET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 118-3314J-2-501ETR-ND 177318 177318P 80-3314J-2-501E 06X9050 04B3244 67202832
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 500 OHM 0.25W Trimmer Potentiometer Trimmer, Pot, 500R, 1Turn, Smd; Trimpot Type Bourns Trimmer Smd 4Mm Sq St Cermet Bourns Trim Potentiometers PC Board Mount
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers