Bourns, Inc. Trimmer Potentiometers 3314J-2-204E

Description
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3314J-2-204ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-204ETR-ND
Trimmer Potentiometers 3314J-2-204ETR-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-2-204EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-204EDKR-ND
Trimmer Potentiometers 3314J-2-204EDKR-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-2-204ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-204ECT-ND
Trimmer Potentiometers 3314J-2-204ECT-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 177396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177396
Trimmer Potentiometers 177396
3314J SMT topadj cermet trimmer,200K 4mm

3314J SMT topadj cermet trimmer,200K 4mm

Supplier's Site
Trimmer Potentiometers - 177396P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177396P
Trimmer Potentiometers 177396P
3314J SMT topadj cermet trimmer,200K 4mm

3314J SMT topadj cermet trimmer,200K 4mm

Supplier's Site
Trimmer Potentiometers - 1673563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673563
Trimmer Potentiometers 1673563
3314J SMT topadj cermet trimmer,200K 4mm

3314J SMT topadj cermet trimmer,200K 4mm

Supplier's Site
200KOHM 0.25W Trimmer Potentiometer - 80-3314J-2-204E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200KOHM 0.25W Trimmer Potentiometer
80-3314J-2-204E
200KOHM 0.25W Trimmer Potentiometer 80-3314J-2-204E
TRIMMER 200KOHM 0.25W J LEAD TOP Product overview: 3314J-2-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-204E can be used for catalog matching and distributor lookup.

TRIMMER 200KOHM 0.25W J LEAD TOP Product overview: 3314J-2-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-204E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 200K, 1Turn, Smd; Trimpot Type Bourns - 06X9045 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200K, 1Turn, Smd; Trimpot Type Bourns
06X9045
Trimmer, Pot, 200K, 1Turn, Smd; Trimpot Type Bourns 06X9045
TRIMMER, POT, 200K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 200K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Smd 4Mm Sq St Cermet Bourns - 04B3242 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 4Mm Sq St Cermet Bourns
04B3242
Trimmer Smd 4Mm Sq St Cermet Bourns 04B3242
TRIMMER - SMD 4MM SQ ST CERMET

TRIMMER - SMD 4MM SQ ST CERMET

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3314J-2-204ETR-ND 177396 177396P 80-3314J-2-204E 06X9045 04B3242
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 200KOHM 0.25W Trimmer Potentiometer Trimmer, Pot, 200K, 1Turn, Smd; Trimpot Type Bourns Trimmer Smd 4Mm Sq St Cermet Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers