Bourns, Inc. Trimmer Potentiometers 3314J-2-203E

Description
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3314J-2-203ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-203ECT-ND
Trimmer Potentiometers 3314J-2-203ECT-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-2-203EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-203EDKR-ND
Trimmer Potentiometers 3314J-2-203EDKR-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-2-203ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-203ETR-ND
Trimmer Potentiometers 3314J-2-203ETR-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 177368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177368
Trimmer Potentiometers 177368
3314J SMT top adj cermet trimmer,20K 4mm

3314J SMT top adj cermet trimmer,20K 4mm

Supplier's Site
Trimmer Potentiometers - 177368P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177368P
Trimmer Potentiometers 177368P
3314J SMT top adj cermet trimmer,20K 4mm

3314J SMT top adj cermet trimmer,20K 4mm

Supplier's Site
Trimmer Potentiometers - 1673560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673560
Trimmer Potentiometers 1673560
3314J SMT top adj cermet trimmer,20K 4mm

3314J SMT top adj cermet trimmer,20K 4mm

Supplier's Site
0.25W Trimmer Potentiometer - 80-3314J-2-203E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314J-2-203E
0.25W Trimmer Potentiometer 80-3314J-2-203E
TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: 3314J-2-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-203E can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: 3314J-2-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-203E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1374983-3314J-2-203E - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1374983-3314J-2-203E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1374983-3314J-2-203E
Win Source Part Number: 1374983-3314J-2-203E Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Trimpot® 3314 - Sealed Package: Tape & Reel Product Status: Active Base Product Number: 3314J Mounting Type: Surface Mount HTSUS: 8533.40.8050 Tolerance: ±20% Size / Dimension: Square - 0.177" x 0.177" Face (4.50mm x 4.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 20 kOhms Power (Watts): 0.25W, 1/4W Termination Style: J Lead Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1374983-3314J-2-203E
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Trimpot® 3314 - Sealed
Package: Tape & Reel
Product Status: Active
Base Product Number: 3314J
Mounting Type: Surface Mount
HTSUS: 8533.40.8050
Tolerance: ±20%
Size / Dimension: Square - 0.177" x 0.177" Face (4.50mm x 4.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 20 kOhms
Power (Watts): 0.25W, 1/4W
Termination Style: J Lead
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3314J-2-203E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3314J-2-203E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3314J-2-203E
TRIMMER 20K OHM 0.25W J LEAD TOP

TRIMMER 20K OHM 0.25W J LEAD TOP

Supplier's Site
Trimmer Potentiometers - 3314J-2-203E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314J-2-203E
Trimmer Potentiometers 3314J-2-203E
TRIMMER 20K OHM 0.25W J LEAD TOP

TRIMMER 20K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3314J-2-203E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3314J-2-203E
Resistors >> Variable Resistors/Potentiometers 3314J-2-203E
±20% ±100ppm/°C 250mW 20kΩ SMD Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 250mW 20kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer, Pot, 20K, 1Turn, Smd; Trimpot Type Bourns - 06X9044 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 1Turn, Smd; Trimpot Type Bourns
06X9044
Trimmer, Pot, 20K, 1Turn, Smd; Trimpot Type Bourns 06X9044
TRIMMER, POT, 20K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 20K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmers Pot, 20Kohm, 0.25W, Smd; Trimpot Type Bourns - 04B3241 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 20Kohm, 0.25W, Smd; Trimpot Type Bourns
04B3241
Trimmers Pot, 20Kohm, 0.25W, Smd; Trimpot Type Bourns 04B3241
TRIMMERS POT, 20KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMERS POT, 20KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3314J-2-203ECT-ND 177368 177368P 80-3314J-2-203E 1374983-3314J-2-203E 3314J-2-203E 3314J-2-203E 3314J-2-203E 06X9044
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer, Pot, 20K, 1Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Configuration Single Turn Single Turn Single Turn Single Turn Single Resistor
Unlock Full Specs
to access all available technical data