Bourns, Inc. 0.25W Trimmer Potentiometer 3314J-2-202E

Description
TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 3314J-2-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-202E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 3314J-2-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-202E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3314J-2-202E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314J-2-202E
0.25W Trimmer Potentiometer 80-3314J-2-202E
TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 3314J-2-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-202E can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 3314J-2-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-202E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 177330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177330
Trimmer Potentiometers 177330
3314J SMT top adj cermet trimmer,2K 4mm

3314J SMT top adj cermet trimmer,2K 4mm

Supplier's Site
Trimmer Potentiometers - 177330P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177330P
Trimmer Potentiometers 177330P
3314J SMT top adj cermet trimmer,2K 4mm

3314J SMT top adj cermet trimmer,2K 4mm

Supplier's Site
Trimmer Potentiometers - 1673558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673558
Trimmer Potentiometers 1673558
3314J SMT top adj cermet trimmer,2K 4mm

3314J SMT top adj cermet trimmer,2K 4mm

Supplier's Site
Trimmer Potentiometers - 3314J-2-202ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-202ECT-ND
Trimmer Potentiometers 3314J-2-202ECT-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-2-202ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-202ETR-ND
Trimmer Potentiometers 3314J-2-202ETR-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-2-202EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-202EDKR-ND
Trimmer Potentiometers 3314J-2-202EDKR-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 2K, 1Turn, Smd; Trimpot Type Bourns - 06X9043 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 1Turn, Smd; Trimpot Type Bourns
06X9043
Trimmer, Pot, 2K, 1Turn, Smd; Trimpot Type Bourns 06X9043
TRIMMER, POT, 2K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 2K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmers Pot, 2Kohm, 0.25W, Smd; Trimpot Type Bourns - 04B3240 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 2Kohm, 0.25W, Smd; Trimpot Type Bourns
04B3240
Trimmers Pot, 2Kohm, 0.25W, Smd; Trimpot Type Bourns 04B3240
TRIMMERS POT, 2KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMERS POT, 2KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3314J-2-202E 177330 177330P 3314J-2-202ECT-ND 06X9043
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 2K, 1Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 2000 ohms 2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers