Bourns, Inc. Trimmer Potentiometers 3314J-2-200E

Description
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3314J-2-200ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314J-2-200ETR-ND
Trimmer Potentiometers 118-3314J-2-200ETR-ND
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3314J-2-200EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314J-2-200EDKR-ND
Trimmer Potentiometers 118-3314J-2-200EDKR-ND
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3314J-2-200ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314J-2-200ECT-ND
Trimmer Potentiometers 118-3314J-2-200ECT-ND
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
20 OHM 0.25W Trimmer Potentiometer - 80-3314J-2-200E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 0.25W Trimmer Potentiometer
80-3314J-2-200E
20 OHM 0.25W Trimmer Potentiometer 80-3314J-2-200E
TRIMMER 20 OHM 0.25W J LEAD TOP Product overview: 3314J-2-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-200E can be used for catalog matching and distributor lookup.

TRIMMER 20 OHM 0.25W J LEAD TOP Product overview: 3314J-2-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-200E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 20 Ohm, 20%, 1Turn, Smd; Track Resistance Bourns - 06X9041 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20 Ohm, 20%, 1Turn, Smd; Track Resistance Bourns
06X9041
Trimmer, Pot, 20 Ohm, 20%, 1Turn, Smd; Track Resistance Bourns 06X9041
TRIMMER, POT, 20 OHM, 20%, 1TURN, SMD; Track Resistance:20ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3314J Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 20 OHM, 20%, 1TURN, SMD; Track Resistance:20ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3314J Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Smd 4Mm Sq St Cermet Bourns - 14P7937 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 4Mm Sq St Cermet Bourns
14P7937
Trimmer Smd 4Mm Sq St Cermet Bourns 14P7937
TRIMMER - SMD 4MM SQ ST CERMET

TRIMMER - SMD 4MM SQ ST CERMET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 118-3314J-2-200ETR-ND 80-3314J-2-200E 06X9041 14P7937
Product Name Trimmer Potentiometers 20 OHM 0.25W Trimmer Potentiometer Trimmer, Pot, 20 Ohm, 20%, 1Turn, Smd; Track Resistance Bourns Trimmer Smd 4Mm Sq St Cermet Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 20 ohms 20 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details