Bourns, Inc. Trimmer Potentiometers 3314J-2-104E

Description
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3314J-2-104ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-104ECT-ND
Trimmer Potentiometers 3314J-2-104ECT-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-2-104EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-104EDKR-ND
Trimmer Potentiometers 3314J-2-104EDKR-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-2-104ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-104ETR-ND
Trimmer Potentiometers 3314J-2-104ETR-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
100KOHM 0.25W Trimmer Potentiometer - 80-3314J-2-104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM 0.25W Trimmer Potentiometer
80-3314J-2-104E
100KOHM 0.25W Trimmer Potentiometer 80-3314J-2-104E
TRIMMER 100KOHM 0.25W J LEAD TOP Product overview: 3314J-2-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-104E can be used for catalog matching and distributor lookup.

TRIMMER 100KOHM 0.25W J LEAD TOP Product overview: 3314J-2-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-104E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 177380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177380
Trimmer Potentiometers 177380
3314J SMT topadj cermet trimmer,100K 4mm

3314J SMT topadj cermet trimmer,100K 4mm

Supplier's Site
Trimmer Potentiometers - 177380P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177380P
Trimmer Potentiometers 177380P
3314J SMT topadj cermet trimmer,100K 4mm

3314J SMT topadj cermet trimmer,100K 4mm

Supplier's Site
Trimmer Potentiometers - 1673562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673562
Trimmer Potentiometers 1673562
3314J SMT topadj cermet trimmer,100K 4mm

3314J SMT topadj cermet trimmer,100K 4mm

Supplier's Site
Trimmer, Pot, 100K, 1Turn, Smd; Trimpot Type Bourns - 06X9039 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100K, 1Turn, Smd; Trimpot Type Bourns
06X9039
Trimmer, Pot, 100K, 1Turn, Smd; Trimpot Type Bourns 06X9039
TRIMMER, POT, 100K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 100K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns - 82AC1468 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns
82AC1468
Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns 82AC1468
TRIMMER - SMD 4MM SQ ST CERMET ROHS COMPLIANT: YES

TRIMMER - SMD 4MM SQ ST CERMET ROHS COMPLIANT: YES

Supplier's Site
Trimmer, 100Kohm, 1 Turn, Smd; Track Resistance Bourns - 40Y9184 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100Kohm, 1 Turn, Smd; Track Resistance Bourns
40Y9184
Trimmer, 100Kohm, 1 Turn, Smd; Track Resistance Bourns 40Y9184
TRIMMER, 100KOHM, 1 TURN, SMD; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3314J Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 100KOHM, 1 TURN, SMD; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3314J Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 3314J-2-104ECT-ND 80-3314J-2-104E 177380 177380P 06X9039 82AC1468 40Y9184
Product Name Trimmer Potentiometers 100KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 100K, 1Turn, Smd; Trimpot Type Bourns Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns Trimmer, 100Kohm, 1 Turn, Smd; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers