Bourns, Inc. Trimmer Potentiometers 3314J-2-102E

Description
3314J SMT top adj cermet trimmer,1K 4mm
Request a Quote
Description
3314J SMT top adj cermet trimmer,1K 4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trimmers Pot, 1Kohm, 0.25W, SMD is a single-turn potentiometer designed for surface mount applications. It features a cermet element and is compatible with various surface mount manufacturing processes, including popular vacuum pick-and-place equipment. The device meets EIA/EIAJ/IPC/VECI SMD standards and is RoHS compliant, ensuring it adheres to environmental regulations. The adjustment type is top-adjust, and it has a mechanical angle of approximately 240 degrees. The product operates within a temperature range of -55 °C to +125 °C and has a power rating of 0.25 watts at 70 °C. The trimmer is suitable for applications requiring precise resistance adjustments and is packaged in reels for efficient handling.

Datasheet Summary
Powered by GS/AI

The Trimmers Pot, 1Kohm, 0.25W, SMD is a single-turn potentiometer designed for surface mount applications. It features a cermet element and is compatible with various surface mount manufacturing processes, including popular vacuum pick-and-place equipment. The device meets EIA/EIAJ/IPC/VECI SMD standards and is RoHS compliant, ensuring it adheres to environmental regulations. The adjustment type is top-adjust, and it has a mechanical angle of approximately 240 degrees. The product operates within a temperature range of -55 °C to +125 °C and has a power rating of 0.25 watts at 70 °C. The trimmer is suitable for applications requiring precise resistance adjustments and is packaged in reels for efficient handling.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 177324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177324
Trimmer Potentiometers 177324
3314J SMT top adj cermet trimmer,1K 4mm

3314J SMT top adj cermet trimmer,1K 4mm

Supplier's Site
Trimmer Potentiometers - 177324P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177324P
Trimmer Potentiometers 177324P
3314J SMT top adj cermet trimmer,1K 4mm

3314J SMT top adj cermet trimmer,1K 4mm

Supplier's Site
Trimmer Potentiometers - 1673557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673557
Trimmer Potentiometers 1673557
3314J SMT top adj cermet trimmer,1K 4mm

3314J SMT top adj cermet trimmer,1K 4mm

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1354438-3314J-2-102E - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1354438-3314J-2-102E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1354438-3314J-2-102E
Win Source Part Number: 1354438-3314J-2-102E Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Trimpot® 3314 - Sealed Package: Tape & Reel Product Status: Active Base Product Number: 3314J Mounting Type: Surface Mount HTSUS: 8533.40.8050 Tolerance: ±20% Size / Dimension: Square - 0.177" x 0.177" Face (4.50mm x 4.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 1 kOhms Power (Watts): 0.25W, 1/4W Termination Style: J Lead Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1354438-3314J-2-102E
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Trimpot® 3314 - Sealed
Package: Tape & Reel
Product Status: Active
Base Product Number: 3314J
Mounting Type: Surface Mount
HTSUS: 8533.40.8050
Tolerance: ±20%
Size / Dimension: Square - 0.177" x 0.177" Face (4.50mm x 4.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 1 kOhms
Power (Watts): 0.25W, 1/4W
Termination Style: J Lead
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3314J-2-102E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314J-2-102E
0.25W Trimmer Potentiometer 80-3314J-2-102E
TRIMMER 1K OHM 0.25W J LEAD TOP Product overview: 3314J-2-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-102E can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W J LEAD TOP Product overview: 3314J-2-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-2-102E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3314J-2-102ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-102ECT-ND
Trimmer Potentiometers 3314J-2-102ECT-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-2-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-102ETR-ND
Trimmer Potentiometers 3314J-2-102ETR-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-2-102EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-2-102EDKR-ND
Trimmer Potentiometers 3314J-2-102EDKR-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 1K, 1Turn, Smd; Trimpot Type Bourns - 06X9037 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K, 1Turn, Smd; Trimpot Type Bourns
06X9037
Trimmer, Pot, 1K, 1Turn, Smd; Trimpot Type Bourns 06X9037
TRIMMER, POT, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 1K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmers Pot, 1Kohm, 0.25W, Smd; Trimpot Type Bourns - 04B3235 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 1Kohm, 0.25W, Smd; Trimpot Type Bourns
04B3235
Trimmers Pot, 1Kohm, 0.25W, Smd; Trimpot Type Bourns 04B3235
TRIMMERS POT, 1KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMERS POT, 1KOHM, 0.25W, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 177324 177324P 1354438-3314J-2-102E 80-3314J-2-102E 3314J-2-102ECT-ND 06X9037
Product Name Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 1K, 1Turn, Smd; Trimpot Type Bourns
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data