Bourns, Inc. Trimmer Potentiometers 3314J-1-504E

Description
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3314J-504ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-504ETR-ND
Trimmer Potentiometers 3314J-504ETR-ND
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-504ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-504ECT-ND
Trimmer Potentiometers 3314J-504ECT-ND
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-504EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-504EDKR-ND
Trimmer Potentiometers 3314J-504EDKR-ND
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3314J-1-504E
763272-3314J-1-504E
Trimmer Potentiometers - 3314J-1-504E 763272-3314J-1-504E
Manufacturer: Bourns Inc. Win Source Part Number: 763272-3314J-1-504E Series: Trimpot 3314 - Sealed Packaging: Reel package Termination Style: J Lead Mounting: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 500k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3314 Categories: Potentiometers, Variable Resistors Dimension: Square - 0.177" x 0.177" Face x 0.100" H (4.50mm x 4.50mm x 2.55mm) Alternative Parts (Cross-Reference): 23AR500KTR; 23AR500KLFTR; ST-4EA 500k; Introduction Date: December 24, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 763272-3314J-1-504E
Series: Trimpot 3314 - Sealed
Packaging: Reel package
Termination Style: J Lead
Mounting: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 500k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3314
Categories: Potentiometers, Variable Resistors
Dimension: Square - 0.177" x 0.177" Face x 0.100" H (4.50mm x 4.50mm x 2.55mm)
Alternative Parts (Cross-Reference): 23AR500KTR; 23AR500KLFTR; ST-4EA 500k;
Introduction Date: December 24, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
500KOHM 0.25W Trimmer Potentiometer - 80-3314J-1-504E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500KOHM 0.25W Trimmer Potentiometer
80-3314J-1-504E
500KOHM 0.25W Trimmer Potentiometer 80-3314J-1-504E
TRIMMER 500KOHM 0.25W J LEAD TOP Product overview: 3314J-1-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-504E can be used for catalog matching and distributor lookup.

TRIMMER 500KOHM 0.25W J LEAD TOP Product overview: 3314J-1-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-504E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3314J-1-504E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314J-1-504E
Trimmer Potentiometers 3314J-1-504E
TRIMMER 500KOHM 0.25W J LEAD TOP

TRIMMER 500KOHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Trimmer Potentiometer 500Kohm 1Turn Smd; Trimpot Type Bourns - 78M8854 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500Kohm 1Turn Smd; Trimpot Type Bourns
78M8854
Trimmer Potentiometer 500Kohm 1Turn Smd; Trimpot Type Bourns 78M8854
TRIMMER POTENTIOMETER 500KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 500K, 20%, 1Turn, Smd; Track Resistance Bourns - 50P9051 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500K, 20%, 1Turn, Smd; Track Resistance Bourns
50P9051
Trimmer, Pot, 500K, 20%, 1Turn, Smd; Track Resistance Bourns 50P9051
TRIMMER, POT, 500K, 20%, 1TURN, SMD; Track Resistance:500kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 500K, 20%, 1TURN, SMD; Track Resistance:500kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature RoHS Compliant: Yes

Supplier's Site
Trimpot Type Bourns - 04F5968 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot Type Bourns
04F5968
Trimpot Type Bourns 04F5968
Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; Power Rating:250mW; Product Length:4.5mm RoHS Compliant: Yes

Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; Power Rating:250mW; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 3314J-504ETR-ND 763272-3314J-1-504E 80-3314J-1-504E 3314J-1-504E 78M8854 50P9051 04F5968
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3314J-1-504E 500KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 500Kohm 1Turn Smd; Trimpot Type Bourns Trimmer, Pot, 500K, 20%, 1Turn, Smd; Track Resistance Bourns Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Resistance Range 500000 ohms 500000 ohms 500000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details