Bourns, Inc. Trimmer Potentiometers 3314J-1-503E

Description
4mm SMD Trimming Pot,1Turn,Cermet,50K
Request a Quote Datasheet
Description
4mm SMD Trimming Pot,1Turn,Cermet,50K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 6917421P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917421P
Trimmer Potentiometers 6917421P
4mm SMD Trimming Pot,1Turn,Cermet,50K

4mm SMD Trimming Pot,1Turn,Cermet,50K

Supplier's Site
Trimmer Potentiometers - 1674678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674678
Trimmer Potentiometers 1674678
4mm SMD Trimming Pot,1Turn,Cermet,50K

4mm SMD Trimming Pot,1Turn,Cermet,50K

Supplier's Site
Trimmer Potentiometers - 3314J-503ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-503ETR-ND
Trimmer Potentiometers 3314J-503ETR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-503EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-503EDKR-ND
Trimmer Potentiometers 3314J-503EDKR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-503ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-503ECT-ND
Trimmer Potentiometers 3314J-503ECT-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3314J-1-503E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314J-1-503E
0.25W Trimmer Potentiometer 80-3314J-1-503E
TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: 3314J-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-503E can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: 3314J-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-503E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3314J-1-503E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3314J-1-503E
Resistors >> Variable Resistors/Potentiometers 3314J-1-503E
±20% ±100ppm/°C 250mW 50kΩ SMD,4.5x4.5mm Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 250mW 50kΩ SMD,4.5x4.5mm Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer;Cermet;Rest 50 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W - 70153481 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 50 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W
70153481
Trimmer;Cermet;Rest 50 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W 70153481
4 mm Square Trimming Potentiometers 4 mm square single turn, cermet, sealed trimmer in a surface mount package. Rotor designed for automatic machine adjust interface. Sealed construction to withstand board wash processing. Resistance Tolerance: 20%. Power Rating: 0.25 watt @ 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hrs. Adjustment Tool: H-91. Features Surface Mount/Single Turn/Cermet/Industri al/Sealed Compatible with Surface Mount Manufacturing Processes Compatible with Popular Vacuum Pick-and-Place Equipment J-Hook, Gull-Wing and Pinned Configurations Side Adjust Available Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Designs

4 mm Square Trimming Potentiometers
4 mm square single turn, cermet, sealed trimmer in a surface mount package. Rotor designed for automatic machine adjust interface. Sealed construction to withstand board wash processing. Resistance Tolerance: 20%. Power Rating: 0.25 watt @ 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hrs. Adjustment Tool: H-91.
Features

  • Surface Mount/Single Turn/Cermet/Industrial/Sealed
  • Compatible with Surface Mount Manufacturing Processes
  • Compatible with Popular Vacuum Pick-and-Place Equipment
  • J-Hook, Gull-Wing and Pinned Configurations
  • Side Adjust Available
  • Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Designs
Supplier's Site
Trimmer Potentiometers - 3314J-1-503E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314J-1-503E
Trimmer Potentiometers 3314J-1-503E
TRIMMER 50K OHM 0.25W J LEAD TOP

TRIMMER 50K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3314J-1-503E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3314J-1-503E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3314J-1-503E
TRIMMER 50K OHM 0.25W J LEAD TOP

TRIMMER 50K OHM 0.25W J LEAD TOP

Supplier's Site
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns - 60K7113 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns
60K7113
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns 60K7113
TRIMMER POTENTIOMETER 50KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 50Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 58K3091 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns
58K3091
Trimmer Potentiometer 50Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns 58K3091
TRIMMER POTENTIOMETER 50KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Smd, 50K; Track Resistance Bourns - 09WX8796 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 50K; Track Resistance Bourns
09WX8796
Trimmer, Smd, 50K; Track Resistance Bourns 09WX8796
TRIMMER, SMD, 50K; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, SMD, 50K; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site
Trimmer, 50Kohm, 1 Turn, Smd; Track Resistance Bourns - 40Y9183 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50Kohm, 1 Turn, Smd; Track Resistance Bourns
40Y9183
Trimmer, 50Kohm, 1 Turn, Smd; Track Resistance Bourns 40Y9183
TRIMMER, 50KOHM, 1 TURN, SMD; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 50KOHM, 1 TURN, SMD; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors Resistors
Product Number 6917421P 1674678 3314J-503ETR-ND 80-3314J-1-503E 3314J-1-503E 70153481 3314J-1-503E 3314J-1-503E 60K7113 58K3091 09WX8796 40Y9183
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Resistors >> Variable Resistors/Potentiometers Trimmer;Cermet;Rest 50 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 50Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns Trimmer, Smd, 50K; Track Resistance Bourns Trimmer, 50Kohm, 1 Turn, Smd; Track Resistance Bourns
Configuration Single Turn Single Turn Single Turn Single Turn Single Turn Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data