TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: 3314J-1-501G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-501G can be used for catalog matching and distributor lookup.
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER - SMD 4MM SQ ST CERMET
TRIMMER 500 OHM 0.25W J LEAD TOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3314J-1-501G | 118-3314J-1-501GTR-ND | 10C1024 | 3314J-1-501G |
| Product Name | 500 OHM 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Smd 4Mm Sq St Cermet Bourns | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet |
| Resistance Range | 500 ohms | 500 ohms | 500 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Standards and Certifications | RoHS |