Bourns, Inc. Trimmer Potentiometers 3314J-1-501E

Description
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3314J-501EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-501EDKR-ND
Trimmer Potentiometers 3314J-501EDKR-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-501ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-501ETR-ND
Trimmer Potentiometers 3314J-501ETR-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-501ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-501ECT-ND
Trimmer Potentiometers 3314J-501ECT-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
500 OHM 0.25W Trimmer Potentiometer - 80-3314J-1-501E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.25W Trimmer Potentiometer
80-3314J-1-501E
500 OHM 0.25W Trimmer Potentiometer 80-3314J-1-501E
TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: 3314J-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-501E can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: 3314J-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-501E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 6917418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917418
Trimmer Potentiometers 6917418
4mm SMD Trimming Pot,1Turn,Cermet,500 R

4mm SMD Trimming Pot,1Turn,Cermet,500R

Supplier's Site
Trimmer Potentiometers - 6917418P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917418P
Trimmer Potentiometers 6917418P
4mm SMD Trimming Pot,1Turn,Cermet,500 R

4mm SMD Trimming Pot,1Turn,Cermet,500R

Supplier's Site
Trimmer Potentiometers - 1674677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674677
Trimmer Potentiometers 1674677
4mm SMD Trimming Pot,1Turn,Cermet,500 R

4mm SMD Trimming Pot,1Turn,Cermet,500R

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3314J-1-501E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3314J-1-501E
Resistors >> Variable Resistors/Potentiometers 3314J-1-501E
±20% ±100ppm/°C 250mW 500Ω SMD,4.5x4.5mm Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 250mW 500Ω SMD,4.5x4.5mm Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3314J-1-501E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314J-1-501E
Trimmer Potentiometers 3314J-1-501E
TRIMMER 500 OHM 0.25W J LEAD TOP

TRIMMER 500 OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Trimmer Potentiometer 500 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 02J4381 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns
02J4381
Trimmer Potentiometer 500 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns 02J4381
TRIMMER POTENTIOMETER 500 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns - 04F5959 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns
04F5959
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns 04F5959
TRIMMER POTENTIOMETER 500 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site
Trimming Potentiometer, 500R; Track Resistance Bourns - 50M6756 - Newark, An Avnet Company
Chicago, IL, United States
Trimming Potentiometer, 500R; Track Resistance Bourns
50M6756
Trimming Potentiometer, 500R; Track Resistance Bourns 50M6756
TRIMMING POTENTIOMETER, 500R; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMING POTENTIOMETER, 500R; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer, 500 Ohm, 1 Turn, Smd; Track Resistance Bourns - 40Y9181 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500 Ohm, 1 Turn, Smd; Track Resistance Bourns
40Y9181
Trimmer, 500 Ohm, 1 Turn, Smd; Track Resistance Bourns 40Y9181
TRIMMER, 500 OHM, 1 TURN, SMD; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 500 OHM, 1 TURN, SMD; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns - 82AC1467 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns
82AC1467
Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns 82AC1467
TRIMMER - SMD 4MM SQ ST CERMET ROHS COMPLIANT: YES

TRIMMER - SMD 4MM SQ ST CERMET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors
Product Number 3314J-501EDKR-ND 80-3314J-1-501E 6917418 6917418P 3314J-1-501E 3314J-1-501E 02J4381 04F5959 50M6756 82AC1467
Product Name Trimmer Potentiometers 500 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers Trimmer Potentiometer 500 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns Trimming Potentiometer, 500R; Track Resistance Bourns Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data