Bourns, Inc. Trimmer Potentiometers 3314J-1-472E

Description
3314J SMD 1 turn cermet trimmer 4K7 4mm
Request a Quote Datasheet
Description
3314J SMD 1 turn cermet trimmer 4K7 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7870617P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870617P
Trimmer Potentiometers 7870617P
3314J SMD 1 turn cermet trimmer 4K7 4mm

3314J SMD 1 turn cermet trimmer 4K7 4mm

Supplier's Site
Trimmer Potentiometers - 7870617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870617
Trimmer Potentiometers 7870617
3314J SMD 1 turn cermet trimmer 4K7 4mm

3314J SMD 1 turn cermet trimmer 4K7 4mm

Supplier's Site
Trimmer Potentiometers - 1616941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1616941
Trimmer Potentiometers 1616941
3314J SMD 1 turn cermet trimmer 4K7 4mm

3314J SMD 1 turn cermet trimmer 4K7 4mm

Supplier's Site
Trimmer Potentiometers - 3314J-1-472ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-1-472ETR-ND
Trimmer Potentiometers 3314J-1-472ETR-ND
4.7 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

4.7 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-1-472EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-1-472EDKR-ND
Trimmer Potentiometers 3314J-1-472EDKR-ND
4.7 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

4.7 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-1-472ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-1-472ECT-ND
Trimmer Potentiometers 3314J-1-472ECT-ND
4.7 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

4.7 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
4.7KOHM 0.25W Trimmer Potentiometer - 80-3314J-1-472E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7KOHM 0.25W Trimmer Potentiometer
80-3314J-1-472E
4.7KOHM 0.25W Trimmer Potentiometer 80-3314J-1-472E
TRIMMER 4.7KOHM 0.25W J LEAD TOP Product overview: 3314J-1-472E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 4.7KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-472E can be used for catalog matching and distributor lookup.

TRIMMER 4.7KOHM 0.25W J LEAD TOP Product overview: 3314J-1-472E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 4.7KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-472E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 4K7, 1Turn, Smd; Trimpot Type Bourns - 06X9031 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 4K7, 1Turn, Smd; Trimpot Type Bourns
06X9031
Trimmer, Pot, 4K7, 1Turn, Smd; Trimpot Type Bourns 06X9031
TRIMMER, POT, 4K7, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:4.7kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 4K7, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:4.7kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Smd 4Mm Sq St Cermet Bourns - 61H2354 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 4Mm Sq St Cermet Bourns
61H2354
Trimmer Smd 4Mm Sq St Cermet Bourns 61H2354
TRIMMER - SMD 4MM SQ ST CERMET

TRIMMER - SMD 4MM SQ ST CERMET

Supplier's Site
Trimmer Potentiometers - 3314J-1-472E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314J-1-472E
Trimmer Potentiometers 3314J-1-472E
TRIMMER 4.7KOHM 0.25W J LEAD TOP

TRIMMER 4.7KOHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 7870617P 7870617 3314J-1-472ETR-ND 80-3314J-1-472E 06X9031 61H2354 3314J-1-472E
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 4.7KOHM 0.25W Trimmer Potentiometer Trimmer, Pot, 4K7, 1Turn, Smd; Trimpot Type Bourns Trimmer Smd 4Mm Sq St Cermet Bourns Trimmer Potentiometers
Configuration Single Turn Single Turn Single Resistor Single Resistor Single Turn
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Unlock Full Specs
to access all available technical data