Bourns, Inc. 0.25W Trimmer Potentiometer 3314J-1-253E

Description
TRIMMER 25K OHM 0.25W J LEAD TOP Product overview: 3314J-1-253E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-253E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 25K OHM 0.25W J LEAD TOP Product overview: 3314J-1-253E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-253E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3314J-1-253E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314J-1-253E
0.25W Trimmer Potentiometer 80-3314J-1-253E
TRIMMER 25K OHM 0.25W J LEAD TOP Product overview: 3314J-1-253E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-253E can be used for catalog matching and distributor lookup.

TRIMMER 25K OHM 0.25W J LEAD TOP Product overview: 3314J-1-253E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-253E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3314J-253ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-253ETR-ND
Trimmer Potentiometers 3314J-253ETR-ND
25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-253ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-253ECT-ND
Trimmer Potentiometers 3314J-253ECT-ND
25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-253EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-253EDKR-ND
Trimmer Potentiometers 3314J-253EDKR-ND
25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 25Kohm 1Turn Smd; Trimpot Type Bourns - 97M3549 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 25Kohm 1Turn Smd; Trimpot Type Bourns
97M3549
Trimmer Potentiometer 25Kohm 1Turn Smd; Trimpot Type Bourns 97M3549
TRIMMER POTENTIOMETER 25KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 25KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 25Kohm, 20%, 1Turn, Smd; Track Resistance Bourns - 06X9027 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 25Kohm, 20%, 1Turn, Smd; Track Resistance Bourns
06X9027
Trimmer, Pot, 25Kohm, 20%, 1Turn, Smd; Track Resistance Bourns 06X9027
TRIMMER, POT, 25KOHM, 20%, 1TURN, SMD; Track Resistance:25kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 25KOHM, 20%, 1TURN, SMD; Track Resistance:25kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns - 04B3232 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns
04B3232
Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns 04B3232
TRIMMER - SMD 4MM SQ ST CERMET ROHS COMPLIANT: YES

TRIMMER - SMD 4MM SQ ST CERMET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 80-3314J-1-253E 3314J-253ETR-ND 97M3549 06X9027 04B3232
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 25Kohm 1Turn Smd; Trimpot Type Bourns Trimmer, Pot, 25Kohm, 20%, 1Turn, Smd; Track Resistance Bourns Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 25000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers