Bourns, Inc. Trimmer Potentiometers 3314J-1-203E

Description
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3314J-203EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-203EDKR-ND
Trimmer Potentiometers 3314J-203EDKR-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-203ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-203ETR-ND
Trimmer Potentiometers 3314J-203ETR-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-203ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-203ECT-ND
Trimmer Potentiometers 3314J-203ECT-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 6917415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917415
Trimmer Potentiometers 6917415
4mm SMD Trimming Pot,1Turn,Cermet,20K

4mm SMD Trimming Pot,1Turn,Cermet,20K

Supplier's Site
Trimmer Potentiometers - 6917415P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917415P
Trimmer Potentiometers 6917415P
4mm SMD Trimming Pot,1Turn,Cermet,20K

4mm SMD Trimming Pot,1Turn,Cermet,20K

Supplier's Site
Trimmer Potentiometers - 1674676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674676
Trimmer Potentiometers 1674676
4mm SMD Trimming Pot,1Turn,Cermet,20K

4mm SMD Trimming Pot,1Turn,Cermet,20K

Supplier's Site
0.25W Trimmer Potentiometer - 80-3314J-1-203E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314J-1-203E
0.25W Trimmer Potentiometer 80-3314J-1-203E
TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: 3314J-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-203E can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: 3314J-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-203E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer;Cermet;Rest 20 Kilohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH - 70154303 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 20 Kilohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH
70154303
Trimmer;Cermet;Rest 20 Kilohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH 70154303
Trimmer;Cermet;Rest 20 Kilohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0. 1inH

Trimmer;Cermet;Rest 20 Kilohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH

Supplier's Site
Trimmer Potentiometer 20Kohm 1Turn Smd; Trimpot Type Bourns - 58K3085 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 1Turn Smd; Trimpot Type Bourns
58K3085
Trimmer Potentiometer 20Kohm 1Turn Smd; Trimpot Type Bourns 58K3085
TRIMMER POTENTIOMETER 20KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 58K3086 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns
58K3086
Trimmer Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns 58K3086
TRIMMER POTENTIOMETER 20KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimming Potentiometer, 20K; Track Resistance Bourns - 50M6755 - Newark, An Avnet Company
Chicago, IL, United States
Trimming Potentiometer, 20K; Track Resistance Bourns
50M6755
Trimming Potentiometer, 20K; Track Resistance Bourns 50M6755
TRIMMING POTENTIOMETER, 20K; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMING POTENTIOMETER, 20K; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer, 20Kohm, 1 Turn, Smd; Track Resistance Bourns - 40Y9179 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20Kohm, 1 Turn, Smd; Track Resistance Bourns
40Y9179
Trimmer, 20Kohm, 1 Turn, Smd; Track Resistance Bourns 40Y9179
TRIMMER, 20KOHM, 1 TURN, SMD; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 20KOHM, 1 TURN, SMD; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3314J-1-203E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3314J-1-203E
Resistors >> Variable Resistors/Potentiometers 3314J-1-203E
±20% ±100ppm/°C 250mW 20kΩ SMD,4.5x4.5mm Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 250mW 20kΩ SMD,4.5x4.5mm Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3314J-1-203E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314J-1-203E
Trimmer Potentiometers 3314J-1-203E
TRIMMER 20K OHM 0.25W J LEAD TOP

TRIMMER 20K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3314J-203EDKR-ND 6917415 6917415P 80-3314J-1-203E 70154303 58K3085 58K3086 50M6755 3314J-1-203E 3314J-1-203E
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer;Cermet;Rest 20 Kilohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH Trimmer Potentiometer 20Kohm 1Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 20Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns Trimming Potentiometer, 20K; Track Resistance Bourns Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Configuration Single Turn Single Turn Single Resistor Single Resistor Single Resistor Single Turn Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details