TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 3314J-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-202E can be used for catalog matching and distributor lookup.
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
4mm SMD Trimming Pot,1Turn,Cermet,2K
4mm SMD Trimming Pot,1Turn,Cermet,2K
4mm SMD Trimming Pot,1Turn,Cermet,2K
TRIMMER, POT, 2K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes
TRIMMER POTENTIOMETER, 2KOHM, 20%, 1TURN, SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes
TRIMMER 2K OHM 0.25W J LEAD TOP
Trimmer;Cermet;Rest 2 Kilohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.
TRIMMER 2K OHM 0.25W J LEAD TOP
±20% ±100ppm/°C 250mW 2kΩ SMD Variable Resistors/Potentiome
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3314J-1-202E | 3314J-202ETR-ND | 6917406 | 6917406P | 50M6754 | 3314J-1-202E | 70154301 | 3314J-1-202E | 3314J-1-202E |
| Product Name | 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 2K, 1Turn, Smd; Trimpot Type Bourns | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer;Cermet;Rest 2 Kilohms;SMD;1 Turn;Pwr 0.25W;Dim 0.177inLx0.177inWx0.1inH | Trimmer Potentiometers | Resistors >> Variable Resistors/Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | ||||
| Resistance Range | 2000 ohms | 2000 ohms | 2000 ohms | 2000 ohms | 2000 ohms | 2000 ohms | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD); J-leads; J-hook | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); J-leads; Surface Mount | Surface Mount Technology (SMT / SMD) |