Bourns, Inc. Trimmer Potentiometers 3314J-1-200E

Description
3314J SMD 1 turn cermet trimmer 20R 4mm
Request a Quote Datasheet
Description
3314J SMD 1 turn cermet trimmer 20R 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7870597P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870597P
Trimmer Potentiometers 7870597P
3314J SMD 1 turn cermet trimmer 20R 4mm

3314J SMD 1 turn cermet trimmer 20R 4mm

Supplier's Site
Trimmer Potentiometers - 7870597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7870597
Trimmer Potentiometers 7870597
3314J SMD 1 turn cermet trimmer 20R 4mm

3314J SMD 1 turn cermet trimmer 20R 4mm

Supplier's Site
Trimmer Potentiometers - 1675412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675412
Trimmer Potentiometers 1675412
3314J SMD 1 turn cermet trimmer 20R 4mm

3314J SMD 1 turn cermet trimmer 20R 4mm

Supplier's Site
20 OHM 0.25W Trimmer Potentiometer - 80-3314J-1-200E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 0.25W Trimmer Potentiometer
80-3314J-1-200E
20 OHM 0.25W Trimmer Potentiometer 80-3314J-1-200E
TRIMMER 20 OHM 0.25W J LEAD TOP Product overview: 3314J-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-200E can be used for catalog matching and distributor lookup.

TRIMMER 20 OHM 0.25W J LEAD TOP Product overview: 3314J-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-200E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3314J-1-200ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-1-200ETR-ND
Trimmer Potentiometers 3314J-1-200ETR-ND
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-1-200EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-1-200EDKR-ND
Trimmer Potentiometers 3314J-1-200EDKR-ND
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-1-200ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-1-200ECT-ND
Trimmer Potentiometers 3314J-1-200ECT-ND
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 20R, 1Turn, Smd; Trimpot Type Bourns - 06X9023 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20R, 1Turn, Smd; Trimpot Type Bourns
06X9023
Trimmer, Pot, 20R, 1Turn, Smd; Trimpot Type Bourns 06X9023
TRIMMER, POT, 20R, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 20R, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Smd 4Mm Sq St Cermet Bourns - 61H2352 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 4Mm Sq St Cermet Bourns
61H2352
Trimmer Smd 4Mm Sq St Cermet Bourns 61H2352
TRIMMER - SMD 4MM SQ ST CERMET

TRIMMER - SMD 4MM SQ ST CERMET

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3314J-1-200E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3314J-1-200E
Resistors >> Variable Resistors/Potentiometers 3314J-1-200E
±20% ±100ppm/°C 250mW 20Ω SMD,4.5x4.5mm Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 250mW 20Ω SMD,4.5x4.5mm Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3314J-1-200E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314J-1-200E
Trimmer Potentiometers 3314J-1-200E
TRIMMER 20 OHM 0.25W J LEAD TOP

TRIMMER 20 OHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 7870597P 7870597 80-3314J-1-200E 3314J-1-200ETR-ND 06X9023 61H2352 3314J-1-200E 3314J-1-200E
Product Name Trimmer Potentiometers Trimmer Potentiometers 20 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 20R, 1Turn, Smd; Trimpot Type Bourns Trimmer Smd 4Mm Sq St Cermet Bourns Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers
Configuration Single Turn Single Turn Single Resistor Single Resistor Single Turn Single Turn
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Unlock Full Specs
to access all available technical data