Bourns, Inc. Trimmer Potentiometers 3314J-1-105E

Description
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3314J-105ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-105ECT-ND
Trimmer Potentiometers 3314J-105ECT-ND
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-105EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-105EDKR-ND
Trimmer Potentiometers 3314J-105EDKR-ND
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-105ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-105ETR-ND
Trimmer Potentiometers 3314J-105ETR-ND
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3314J-1-105E
763271-3314J-1-105E
Trimmer Potentiometers - 3314J-1-105E 763271-3314J-1-105E
Manufacturer: Bourns Inc. Win Source Part Number: 763271-3314J-1-105E Series: Trimpot 3314 - Sealed Packaging: Reel package Termination Style: J Lead Mounting: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 1M Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3314 Categories: Potentiometers, Variable Resistors Dimension: Square - 0.177" x 0.177" Face x 0.100" H (4.50mm x 4.50mm x 2.55mm) Alternative Parts (Cross-Reference): 23AR1MEGTR; ST4EA105; 23AR1MEGLFTR; Introduction Date: December 24, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763271-3314J-1-105E
Series: Trimpot 3314 - Sealed
Packaging: Reel package
Termination Style: J Lead
Mounting: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 1M
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3314
Categories: Potentiometers, Variable Resistors
Dimension: Square - 0.177" x 0.177" Face x 0.100" H (4.50mm x 4.50mm x 2.55mm)
Alternative Parts (Cross-Reference): 23AR1MEGTR; ST4EA105; 23AR1MEGLFTR;
Introduction Date: December 24, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 7432372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432372
Trimmer Potentiometers 7432372
4mm SMD single turn trimmer 1M 20%

4mm SMD single turn trimmer 1M 20%

Supplier's Site
Trimmer Potentiometers - 7432372P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432372P
Trimmer Potentiometers 7432372P
4mm SMD single turn trimmer 1M 20%

4mm SMD single turn trimmer 1M 20%

Supplier's Site
Trimmer Potentiometers - 1675452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675452
Trimmer Potentiometers 1675452
4mm SMD single turn trimmer 1M 20%

4mm SMD single turn trimmer 1M 20%

Supplier's Site
0.25W Trimmer Potentiometer - 80-3314J-1-105E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314J-1-105E
0.25W Trimmer Potentiometer 80-3314J-1-105E
TRIMMER 1M OHM 0.25W J LEAD TOP Product overview: 3314J-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-105E can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.25W J LEAD TOP Product overview: 3314J-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-105E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3314J-1-105E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314J-1-105E
Trimmer Potentiometers 3314J-1-105E
TRIMMER 1M OHM 0.25W J LEAD TOP

TRIMMER 1M OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3314J-1-105E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3314J-1-105E
Resistors >> Variable Resistors/Potentiometers 3314J-1-105E
±20% ±100ppm/°C 250mW 1MΩ SMD,4.5x4.5mm Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 250mW 1MΩ SMD,4.5x4.5mm Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometer 1Mohm 1Turn Smd; Trimpot Type Bourns - 97M3548 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Mohm 1Turn Smd; Trimpot Type Bourns
97M3548
Trimmer Potentiometer 1Mohm 1Turn Smd; Trimpot Type Bourns 97M3548
TRIMMER POTENTIOMETER 1MOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:-RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1MOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:-RoHS Compliant: Yes

Supplier's Site
Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns - 04F5969 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns
04F5969
Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns 04F5969
TRIMMER - SMD 4MM SQ ST CERMET ROHS COMPLIANT: YES

TRIMMER - SMD 4MM SQ ST CERMET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3314J-105ECT-ND 763271-3314J-1-105E 7432372 7432372P 80-3314J-1-105E 3314J-1-105E 3314J-1-105E 97M3548 04F5969
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3314J-1-105E Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometer 1Mohm 1Turn Smd; Trimpot Type Bourns Trimmer Smd 4Mm Sq St Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 2274845 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 10 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers