Bourns, Inc. Trimmer Potentiometers 3314J-1-104E

Description
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3314J-104EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-104EDKR-ND
Trimmer Potentiometers 3314J-104EDKR-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-104ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-104ETR-ND
Trimmer Potentiometers 3314J-104ETR-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-104ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-104ECT-ND
Trimmer Potentiometers 3314J-104ECT-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 6917402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917402
Trimmer Potentiometers 6917402
4mm SMD Trimming Pot,1Turn,Cermet,100 K

4mm SMD Trimming Pot,1Turn,Cermet,100K

Supplier's Site
Trimmer Potentiometers - 6917402P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917402P
Trimmer Potentiometers 6917402P
4mm SMD Trimming Pot,1Turn,Cermet,100 K

4mm SMD Trimming Pot,1Turn,Cermet,100K

Supplier's Site
Trimmer Potentiometers - 1674672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674672
Trimmer Potentiometers 1674672
4mm SMD Trimming Pot,1Turn,Cermet,100 K

4mm SMD Trimming Pot,1Turn,Cermet,100K

Supplier's Site
100KOHM 0.25W Trimmer Potentiometer - 80-3314J-1-104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM 0.25W Trimmer Potentiometer
80-3314J-1-104E
100KOHM 0.25W Trimmer Potentiometer 80-3314J-1-104E
TRIMMER 100KOHM 0.25W J LEAD TOP Product overview: 3314J-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-104E can be used for catalog matching and distributor lookup.

TRIMMER 100KOHM 0.25W J LEAD TOP Product overview: 3314J-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-104E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3314J-1-104E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314J-1-104E
Trimmer Potentiometers 3314J-1-104E
TRIMMER 100KOHM 0.25W J LEAD TOP

TRIMMER 100KOHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3314J-1-104E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3314J-1-104E
Resistors >> Variable Resistors/Potentiometers 3314J-1-104E
±20% ±100ppm/°C 250mW 100kΩ SMD,4.5x4.5mm Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 250mW 100kΩ SMD,4.5x4.5mm Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometer 100Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 58K3084 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns
58K3084
Trimmer Potentiometer 100Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns 58K3084
TRIMMER POTENTIOMETER 100KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 100K, 1Turn, Smd; Trimpot Type Bourns - 09WX8794 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100K, 1Turn, Smd; Trimpot Type Bourns
09WX8794
Trimmer, Pot, 100K, 1Turn, Smd; Trimpot Type Bourns 09WX8794
TRIMMER, POT, 100K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 100K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, 100Kohm, 1 Turn, Smd; Track Resistance Bourns - 40Y9176 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100Kohm, 1 Turn, Smd; Track Resistance Bourns
40Y9176
Trimmer, 100Kohm, 1 Turn, Smd; Track Resistance Bourns 40Y9176
TRIMMER, 100KOHM, 1 TURN, SMD; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 100KOHM, 1 TURN, SMD; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3314J-104EDKR-ND 6917402 6917402P 80-3314J-1-104E 3314J-1-104E 3314J-1-104E 58K3084 40Y9176
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 100KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometer 100Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns Trimmer, 100Kohm, 1 Turn, Smd; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Configuration Single Turn Single Turn Single Turn Single Turn Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data