Bourns, Inc. 0.25W Trimmer Potentiometer 3314J-1-103E

Description
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: 3314J-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-103E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: 3314J-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-103E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3314J-1-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314J-1-103E
0.25W Trimmer Potentiometer 80-3314J-1-103E
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: 3314J-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-103E can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: 3314J-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3314J-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-103ETR-ND
Trimmer Potentiometers 3314J-103ETR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-103EDKR-ND
Trimmer Potentiometers 3314J-103EDKR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-103ECT-ND
Trimmer Potentiometers 3314J-103ECT-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 6917409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917409
Trimmer Potentiometers 6917409
Bourns 3314J-1-103E

Bourns 3314J-1-103E

Supplier's Site
Trimmer Potentiometers - 6917409P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917409P
Trimmer Potentiometers 6917409P
Bourns 3314J-1-103E

Bourns 3314J-1-103E

Supplier's Site
Trimmer Potentiometers - 1674674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674674
Trimmer Potentiometers 1674674
Bourns 3314J-1-103E

Bourns 3314J-1-103E

Supplier's Site
Trimmer Potentiometers - 3314J-1-103E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314J-1-103E
Trimmer Potentiometers 3314J-1-103E
TRIMMER 10K OHM 0.25W J LEAD TOP

TRIMMER 10K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns - 59K0394 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns
59K0394
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns 59K0394
TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometer 10Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 58K3081 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns
58K3081
Trimmer Potentiometer 10Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns 58K3081
TRIMMER POTENTIOMETER 10KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Smd, 10K; Track Resistance Bourns - 09WX8793 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 10K; Track Resistance Bourns
09WX8793
Trimmer, Smd, 10K; Track Resistance Bourns 09WX8793
TRIMMER, SMD, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, SMD, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3314J-1-103E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3314J-1-103E
Resistors >> Variable Resistors/Potentiometers 3314J-1-103E
±20% ±100ppm/°C 250mW 10kΩ SMD,4.5x4.5mm Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 250mW 10kΩ SMD,4.5x4.5mm Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer;Cermet;Rest 10 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W - 70153480 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W
70153480
Trimmer;Cermet;Rest 10 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W 70153480
4 mm Square Trimming Potentiometers 4 mm square single turn, cermet, sealed trimmer in a surface mount package. Rotor designed for automatic machine adjust interface. Sealed construction to withstand board wash processing. Resistance Tolerance: 20%. Power Rating: 0.25 watt @ 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hrs. Adjustment Tool: H-91. Features Surface Mount/Single Turn/Cermet/Industri al/Sealed Compatible with Surface Mount Manufacturing Processes Compatible with Popular Vacuum Pick-and-Place Equipment J-Hook, Gull-Wing and Pinned Configurations Side Adjust Available Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Designs

4 mm Square Trimming Potentiometers
4 mm square single turn, cermet, sealed trimmer in a surface mount package. Rotor designed for automatic machine adjust interface. Sealed construction to withstand board wash processing. Resistance Tolerance: 20%. Power Rating: 0.25 watt @ 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hrs. Adjustment Tool: H-91.
Features

  • Surface Mount/Single Turn/Cermet/Industrial/Sealed
  • Compatible with Surface Mount Manufacturing Processes
  • Compatible with Popular Vacuum Pick-and-Place Equipment
  • J-Hook, Gull-Wing and Pinned Configurations
  • Side Adjust Available
  • Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Designs
Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3314J-1-103E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3314J-1-103E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3314J-1-103E
TRIMMER 10K OHM 0.25W J LEAD TOP

TRIMMER 10K OHM 0.25W J LEAD TOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3314J-1-103E 3314J-103ETR-ND 6917409 6917409P 3314J-1-103E 59K0394 58K3081 09WX8793 3314J-1-103E 70153480 3314J-1-103E
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 10Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns Trimmer, Smd, 10K; Track Resistance Bourns Resistors >> Variable Resistors/Potentiometers Trimmer;Cermet;Rest 10 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details