Bourns, Inc. Trimmer Potentiometers 3314J-1-102E

Description
4mm SMD Trimming Pot,1Turn,Cermet,1K
Request a Quote Datasheet
Description
4mm SMD Trimming Pot,1Turn,Cermet,1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 6917399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917399
Trimmer Potentiometers 6917399
4mm SMD Trimming Pot,1Turn,Cermet,1K

4mm SMD Trimming Pot,1Turn,Cermet,1K

Supplier's Site
Trimmer Potentiometers - 6917399P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6917399P
Trimmer Potentiometers 6917399P
4mm SMD Trimming Pot,1Turn,Cermet,1K

4mm SMD Trimming Pot,1Turn,Cermet,1K

Supplier's Site
Trimmer Potentiometers - 1674671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1674671
Trimmer Potentiometers 1674671
4mm SMD Trimming Pot,1Turn,Cermet,1K

4mm SMD Trimming Pot,1Turn,Cermet,1K

Supplier's Site
Trimmer Potentiometers - 3314J-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-102ETR-ND
Trimmer Potentiometers 3314J-102ETR-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-102ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-102ECT-ND
Trimmer Potentiometers 3314J-102ECT-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-102EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-102EDKR-ND
Trimmer Potentiometers 3314J-102EDKR-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3314J-1-102E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3314J-1-102E
0.25W Trimmer Potentiometer 80-3314J-1-102E
TRIMMER 1K OHM 0.25W J LEAD TOP Product overview: 3314J-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-102E can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W J LEAD TOP Product overview: 3314J-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-102E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3314J-1-102E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3314J-1-102E
Resistors >> Variable Resistors/Potentiometers 3314J-1-102E
±20% ±100ppm/°C 250mW 1kΩ SMD,4.5x4.5mm Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 250mW 1kΩ SMD,4.5x4.5mm Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Bourns - 58K3079 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Bourns
58K3079
Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Bourns 58K3079
TRIMMER POTENTIOMETER 1KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:-RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:-RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 1Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 58K3080 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns
58K3080
Trimmer Potentiometer 1Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns 58K3080
TRIMMER POTENTIOMETER 1KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Smd, 1K; Track Resistance Bourns - 09WX8792 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 1K; Track Resistance Bourns
09WX8792
Trimmer, Smd, 1K; Track Resistance Bourns 09WX8792
TRIMMER, SMD, 1K; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, SMD, 1K; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site
Trimmer, 1Kohm, 1 Turn, Smd; Track Resistance Bourns - 40Y9174 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1Kohm, 1 Turn, Smd; Track Resistance Bourns
40Y9174
Trimmer, 1Kohm, 1 Turn, Smd; Track Resistance Bourns 40Y9174
TRIMMER, 1KOHM, 1 TURN, SMD; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 1KOHM, 1 TURN, SMD; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 1 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W - 70153479 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W
70153479
Trimmer;Cermet;Rest 1 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W 70153479
4 mm Square Trimming Potentiometers 4 mm square single turn, cermet, sealed trimmer in a surface mount package. Rotor designed for automatic machine adjust interface. Sealed construction to withstand board wash processing. Resistance Tolerance: 20%. Power Rating: 0.25 watt @ 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hrs. Adjustment Tool: H-91. Features Surface Mount/Single Turn/Cermet/Industri al/Sealed Compatible with Surface Mount Manufacturing Processes Compatible with Popular Vacuum Pick-and-Place Equipment J-Hook, Gull-Wing and Pinned Configurations Side Adjust Available Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Designs

4 mm Square Trimming Potentiometers
4 mm square single turn, cermet, sealed trimmer in a surface mount package. Rotor designed for automatic machine adjust interface. Sealed construction to withstand board wash processing. Resistance Tolerance: 20%. Power Rating: 0.25 watt @ 70°C. Dielectric Strength: 500 VAC. Temperature Range: –55°C to +125°C. Load Life: 1000 hrs. Adjustment Tool: H-91.
Features

  • Surface Mount/Single Turn/Cermet/Industrial/Sealed
  • Compatible with Surface Mount Manufacturing Processes
  • Compatible with Popular Vacuum Pick-and-Place Equipment
  • J-Hook, Gull-Wing and Pinned Configurations
  • Side Adjust Available
  • Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Designs
Supplier's Site
Trimmer Potentiometers - 3314J-1-102E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314J-1-102E
Trimmer Potentiometers 3314J-1-102E
TRIMMER 1K OHM 0.25W J LEAD TOP

TRIMMER 1K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 6917399 6917399P 3314J-102ETR-ND 80-3314J-1-102E 3314J-1-102E 58K3079 58K3080 09WX8792 40Y9174 70153479 3314J-1-102E
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 1Kohm 1Turn Smd, Full Reel; Trimpot Type Bourns Trimmer, Smd, 1K; Track Resistance Bourns Trimmer, 1Kohm, 1 Turn, Smd; Track Resistance Bourns Trimmer;Cermet;Rest 1 Kilohms;SMD;1 Turn;Pwr-Rtg 0.25W Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor Single Resistor Single Resistor Single Turn Single Turn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers