TRIMMER 100 OHM 0.25W J LEAD TOP Product overview: 3314J-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-101E can be used for catalog matching and distributor lookup.
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER POTENTIOMETER 100 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:250mWRoHS Compliant: Yes
TRIMMER POTENTIOMETER 100 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes
TRIMMER 100 OHM 0.25W J LEAD TOP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 7432378 | 7432378P | 80-3314J-1-101E | 3314J-101ECT-ND | 58K3078 | 58K3077 | 3314J-1-101E |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | 100 OHM 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns | Trimmer Potentiometer 100 Ohm 1Turn Smd; Trimpot Type Bourns | Trimmer Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads; J-hook | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); J-leads; Surface Mount | ||
| Configuration | Single Turn | Single Turn | Single Resistor | Single Resistor | Single Turn | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |||
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet |