Bourns, Inc. Trimmer Potentiometers - 3314J-1-100E 3314J-1-100E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 906585-3314J-1-100E Series: Trimpot® 3314 - Sealed Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: 3314J Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3314J-1-100EDKR, 3314J-1-100ECT, 3314J-1-100ETR, 3314J1100E
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 906585-3314J-1-100E Series: Trimpot® 3314 - Sealed Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: 3314J Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3314J-1-100EDKR, 3314J-1-100ECT, 3314J-1-100ETR, 3314J1100E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3314J-1-100E
906585-3314J-1-100E
Trimmer Potentiometers - 3314J-1-100E 906585-3314J-1-100E
Manufacturer: Bourns Inc. Win Source Part Number: 906585-3314J-1-100E Series: Trimpot® 3314 - Sealed Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: 3314J Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 3314J-1-100EDKR, 3314J-1-100ECT, 3314J-1-100ETR, 3314J1100E

Manufacturer: Bourns Inc.
Win Source Part Number: 906585-3314J-1-100E
Series: Trimpot® 3314 - Sealed
Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3314J
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 3314J-1-100EDKR, 3314J-1-100ECT, 3314J-1-100ETR, 3314J1100E

Buy Now Datasheet
Trimmer Potentiometers - 3314J-1-100ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-1-100ETR-ND
Trimmer Potentiometers 3314J-1-100ETR-ND
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-1-100EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-1-100EDKR-ND
Trimmer Potentiometers 3314J-1-100EDKR-ND
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3314J-1-100ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314J-1-100ECT-ND
Trimmer Potentiometers 3314J-1-100ECT-ND
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
10 OHM 0.25W Trimmer Potentiometer - 80-3314J-1-100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 0.25W Trimmer Potentiometer
80-3314J-1-100E
10 OHM 0.25W Trimmer Potentiometer 80-3314J-1-100E
TRIMMER 10 OHM 0.25W J LEAD TOP Product overview: 3314J-1-100E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-100E can be used for catalog matching and distributor lookup.

TRIMMER 10 OHM 0.25W J LEAD TOP Product overview: 3314J-1-100E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3314J-1-100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3314J-1-100E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3314J-1-100E
Resistors >> Variable Resistors/Potentiometers 3314J-1-100E
±20% ±100ppm/°C 250mW 10Ω SMD,4.5x4.5mm Variable Resistors/Potentiome ters ROHS

±20% ±100ppm/°C 250mW 10Ω SMD,4.5x4.5mm Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3314J-1-100E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314J-1-100E
Trimmer Potentiometers 3314J-1-100E
TRIMMER 10 OHM 0.25W J LEAD TOP

TRIMMER 10 OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Trimmer Potentiometer 10 Ohm 1Turn Smd; Trimpot Type Bourns - 97C7293 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10 Ohm 1Turn Smd; Trimpot Type Bourns
97C7293
Trimmer Potentiometer 10 Ohm 1Turn Smd; Trimpot Type Bourns 97C7293
TRIMMER POTENTIOMETER 10 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 10 Ohm, 20%, 1Turn, Smd; Track Resistance Bourns - 06X9022 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10 Ohm, 20%, 1Turn, Smd; Track Resistance Bourns
06X9022
Trimmer, Pot, 10 Ohm, 20%, 1Turn, Smd; Track Resistance Bourns 06X9022
TRIMMER, POT, 10 OHM, 20%, 1TURN, SMD; Track Resistance:10ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 10 OHM, 20%, 1TURN, SMD; Track Resistance:10ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3314J-1-100E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3314J-1-100E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3314J-1-100E
TRIMMER 10 OHM 0.25W J LEAD TOP

TRIMMER 10 OHM 0.25W J LEAD TOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 906585-3314J-1-100E 3314J-1-100ETR-ND 80-3314J-1-100E 3314J-1-100E 3314J-1-100E 97C7293 06X9022 3314J-1-100E
Product Name Trimmer Potentiometers - 3314J-1-100E Trimmer Potentiometers 10 OHM 0.25W Trimmer Potentiometer Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers Trimmer Potentiometer 10 Ohm 1Turn Smd; Trimpot Type Bourns Trimmer, Pot, 10 Ohm, 20%, 1Turn, Smd; Track Resistance Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data