Bourns, Inc. Trimmer Potentiometers 3314H-1-503

Description
50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3314H-1-503-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314H-1-503-ND
Trimmer Potentiometers 3314H-1-503-ND
50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns - 04B3230 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns
04B3230
Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns 04B3230
TRIMMER POTENTIOMETER 50KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3314H-1-503-ND 04B3230
Product Name Trimmer Potentiometers Trimmer Potentiometer 50Kohm 1Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details