Bourns, Inc. Trimmer Potentiometers 3314H-1-202

Description
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3314H-1-202-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3314H-1-202-ND
Trimmer Potentiometers 118-3314H-1-202-ND
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 2Kohm 1Turn Smd; Trimpot Type Bourns - 04B3225 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 1Turn Smd; Trimpot Type Bourns
04B3225
Trimmer Potentiometer 2Kohm 1Turn Smd; Trimpot Type Bourns 04B3225
TRIMMER POTENTIOMETER 2KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:-RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3314H-1-202-ND 04B3225
Product Name Trimmer Potentiometers Trimmer Potentiometer 2Kohm 1Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details