Bourns, Inc. Trimmer Potentiometers 3314H-1-103

Description
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3314H-1-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3314H-1-103-ND
Trimmer Potentiometers 3314H-1-103-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns - 04B3221 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns
04B3221
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns 04B3221
TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3314 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3314H-1-103 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3314H-1-103
Trimmer Potentiometers 3314H-1-103
TRIMMER 10K OHM 0.25W PC PIN TOP

TRIMMER 10K OHM 0.25W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3314H-1-103-ND 04B3221 3314H-1-103
Product Name Trimmer Potentiometers Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole Surface Mount Technology (SMT / SMD) ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details